EN
  • EN
  • DE
  • IT

SI8238AD-D-IS

Part No SI8238AD-D-IS
Manufacturer Silicon Labs
Catalog Isolators - Gate Drivers
Description 0.5 and 4.0 Amp ISOdrivers (2.5 and 5 kVRMS) | DGTL ISO 5KV 2CH GATE DVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Silicon Labs
Packaging Tube
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 20kV/μs
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 5.6ns
Rise / Fall Time 12ns, 12ns (Maximum)
Current - Output High, Low 2A, 4A
Current - Peak Output 4A
Voltage - Output Supply 6.5V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals CQC, CSA, UR, VDE
Manufacturer Pack Quantity 46
MSL Level 2A (4 Weeks)
Win Source Part Number 758848-SI8238AD-D-IS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI8238AD-D-IS CAD Model

Description

The SI8238AD-D-IS is an isolator from Silicon Labs.

  • Technology: Capacitive Coupling
  • Voltage Isolation: 5000Vrms
  • Mounting Style: SMD
  • Package / Case: 16-SOIC
  • Current Output: 2A, 4A
  • Number of Channels: 2
  • Common Mode Transient Immunity (Minimum): 20kV/μs
  • Operating Temperature: -40°C to 125°C
  • Packaging: Tube
  • Supply and Demand Status: balanced
  • Manufacturer Pack Quantity: 46

You May Also Be Interested in

Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $4.7527
Texas Instruments
Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC
Lowest to $3.9983
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 8SOIC
Lowest to $4.2907
Toshiba Semiconductor and Storage
GATE DRIVE COUPLER; 5-PIN SO6; V
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
Lowest to $6.4269
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED HS/LS GATE D
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $0.8046
Toshiba Semiconductor and Storage
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Lowest to $4.9511
Skyworks Solutions Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $7.0074

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1216 $52.4864
10+ $10.7665 $107.6650
15+ $10.4300 $156.4500
20+ $10.0936 $201.8720
26+ $9.7571 $253.6846
35+ $8.7478 $306.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess