EN
  • EN
  • DE

SI8410-C-ISR

Part No SI8410-C-ISR
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323009-SI8410-C-ISR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI8410-C-ISR CAD Model

Description

The SI8410-C-ISR is a single-channel digital isolator from Silicon Labs, designed for robust galvanic isolation in a compact package. This isolator provides a safe and reliable way to transfer digital signals between circuits with different ground potentials. It's suitable for a wide range of applications where isolation is necessary for safety, noise reduction, or preventing ground loops.

Applications

  • Industrial Automation: Isolates communication interfaces such as RS-485, CAN, and SPI in industrial control systems.
  • Medical Equipment: Provides electrical isolation to protect patients and sensitive medical devices.
  • Power Supplies: Used in isolated power supplies to separate primary and secondary sides for safety.
  • Data Acquisition Systems: Isolates sensors and data converters in data acquisition systems to improve signal integrity.
  • Motor Control: Isolates control circuitry from high-voltage motor drive stages.

Features

  • Single Channel Isolation: Provides isolation for a single digital signal.
  • Galvanic Isolation: Offers robust electrical isolation between the input and output sides.
  • High Data Rate: Supports high-speed digital communication.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Compact Package: Available in a small surface-mount package (SOIC), saving board space.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits

  • Enhanced Safety: Galvanic isolation protects against high-voltage transients and ground loops.
  • Improved Signal Integrity: Reduces noise and interference in sensitive circuits.
  • Increased Reliability: Prevents damage from voltage surges and ground potential differences.
  • Design Flexibility: Small package size allows for integration in space-constrained applications.
  • Energy Efficiency: Low power consumption contributes to overall system efficiency.

Additional Details

The SI8410-C-ISR utilizes capacitive isolation technology to achieve high isolation voltage and reliable data transfer. The 'C' in the part number may indicate a specific performance grade or feature set, while 'ISR' typically refers to the package type (Narrow Body SOIC). The datasheet from Silicon Labs provides detailed specifications on isolation voltage, data rate, propagation delay, and other electrical characteristics. Always refer to the official datasheet for accurate and up-to-date information.

You May Also Be Interested in

Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess