EN
  • EN
  • DE
  • IT

SI8440-C-IS

Part No SI8440-C-IS
Manufacturer Silicon Labs
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Obsolete(EOL)
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 9.5ns, 9.5ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 2.375 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 1096272-SI8440-C-IS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI8440-C-IS CAD Model

Description

The Silicon Labs SI8440-C-IS is a general-purpose capacitive coupling isolator.

  • Data Rate: 150Mbps
  • Direction: unidirectional
  • Number of Channels: four
  • Inputs on Side 1: 4
  • Inputs on Side 2: 0
  • Common Mode Transient Immunity (Min): 25kV/μs
  • Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns
  • Isolation Voltage: 2500Vrms
  • Pulse Width Distortion (Max): 3ns
  • Isolated Power: no
  • Operating Temperature: -40°C to 125°C
  • Package / Case: 16-SOIC
  • Operating Voltage: 2.375 V to 5.5 V
  • Rise / Fall Time: 2ns, 2ns
  • Supply and Demand Status: balanced

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 5000VRMS 6CH GP 16SOIC
Lowest to $3.3373
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 2CH GP 8SOIC
Lowest to $4.3467
Skyworks Solutions Inc.
DGT ISOL 5000VRMS 2CH I2C 16SOIC
Lowest to $16.0291
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.8896
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 2CH GP 8SOIC
Lowest to $2.7496
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $1.7989
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 3CH GP 16SOIC
Lowest to $5.5228
NXP / Nexperia
DGTL ISOL 2500VRMS 2CH CAN 16SO / CAN Digital Isolator 2500Vrms 2 Channel 2Mbps 20kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $9.7791
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 3CH GP 16SOIC
Lowest to $5.9116

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess