EN
  • EN
  • DE
  • IT

SI8462AA-B-IS1R

Part No SI8462AA-B-IS1R
Manufacturer Silicon Labs
Catalog Digital Isolators
Description DGTL ISO 1KV 6CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Silicon Labs
Packaging Reel - TR
Status Not For New Designs
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/2
Channel Type Unidirectional
Isolation Voltage 1000Vrms
Common Mode Transient Immunity (Min) 25kV/μs (Typ)
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 35ns, 35ns
Pulse Width Distortion (Max) 25ns
Rise and Fall Time 3.8ns, 2.8ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 129951-SI8462AA-B-IS1R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI8462AA-B-IS1R CAD Model

Description

The SI8462AA-B-IS1R is a six-channel digital isolator from Silicon Labs. This device is designed to provide robust galvanic isolation for digital signals, ensuring safety and reliability in a variety of applications. It offers a means to transfer data between circuits with different ground potentials while protecting sensitive components from voltage spikes and noise. The six independent channels make it suitable for applications needing multiple isolated signals.

Applications

  • Industrial Automation: Isolates communication interfaces like SPI, I2C, and RS-485 in industrial control systems.
  • Medical Equipment: Provides electrical isolation for patient monitoring and diagnostic equipment.
  • Power Supplies: Employed in isolated power supplies to separate primary and secondary sides, improving safety and reducing noise.
  • Data Acquisition Systems: Isolates sensors and data converters in data acquisition systems to improve signal integrity.
  • Motor Control: Provides isolation between control circuitry and high-voltage motor drive stages.

Features

  • Six-Channel Isolation: Offers six independent isolation channels in a single package.
  • Galvanic Isolation: Provides robust electrical isolation between input and output sides.
  • High Data Rate: Supports high-speed digital communication.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Compact Package: Available in a small surface-mount package (SOIC or similar), saving board space.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits

  • Enhanced Safety: Galvanic isolation protects against high-voltage transients and ground loops.
  • Improved Signal Integrity: Reduces noise and interference in sensitive circuits.
  • Increased Reliability: Prevents damage from voltage surges and ground potential differences.
  • Space Saving: Six-channel configuration reduces board space requirements.
  • Design Flexibility: Offers multiple independent channels for versatile design options.
  • Energy Efficiency: Low power consumption contributes to overall system efficiency.

Additional Details

The SI8462AA-B-IS1R utilizes capacitive isolation technology to achieve high isolation voltage and reliable data transfer. The 'AA' may refer to a specific generation or performance level, 'B' to a particular feature set, and 'IS1R' to a specific package type (potentially a narrow body SOIC with specific reel packaging). Refer to the official Silicon Labs datasheet for the SI8462AA-B-IS1R for detailed specifications on isolation voltage, data rate, propagation delay, and other electrical characteristics.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 3750VRMS 1CH GP 8DIP GW / General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/μs CMTI 8-SMD, Gull Wing
Lowest to $1.6689
NXP / Nexperia
DGTL ISOL 2500VRMS 2CH CAN 16SO / CAN Digital Isolator 2500Vrms 2 Channel 2Mbps 20kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $9.7791
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 4CH GP 16SOIC
Lowest to $5.3786
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 4CH GP 16SOIC
Lowest to $5.3041
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $7.1279
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 2CH GP 8SOIC
Lowest to $2.7496
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $1.7989
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to $1.8063
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $7.1279

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8428 $67.7992
33+ $3.9736 $131.1288
51+ $3.8494 $196.3194
70+ $3.7252 $260.7640
90+ $3.6011 $324.0990
121+ $3.2285 $390.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess