The SII169CT100TR from Silicon Labs is a PanelLink® transmitter used for transmitting video data from a graphics source to a display, commonly found in LCD monitors and projectors. It supports High-bandwidth Digital Content Protection (HDCP) for secure transmission of protected content. The 'TR' suffix likely indicates that the device is supplied on Tape and Reel packaging for automated assembly processes. The 'CT100' likely refers to the package type or pin count.
Applications
- LCD Monitors
- Digital Projectors
- Flat Panel Displays
- High-Definition Televisions (HDTVs)
- Graphics Cards
Features
- PanelLink® Transmitter: High-speed digital interface for transmitting video data.
- HDCP Support: Essential for securely transmitting protected content, such as Blu-ray movies.
- High Resolution: Supports various display resolutions, typically up to UXGA (1600x1200) and HDTV (1080p).
- Integrated DDC: Facilitates plug-and-play functionality between the video source and display.
- Low Power Consumption: Optimized for efficient power usage in display systems.
- 100-Pin Package: Package type allows for more functionalities and connectivity.
- Tape and Reel (TR): Supplied on tape and reel for automated assembly lines.
Benefits
- Secure Content Display: Enables secure transmission and display of protected content.
- High-Quality Visuals: Delivers crisp and clear images on compatible displays.
- Simplified Integration: Reduces design complexity with integrated features and standard interfaces.
- Automated Assembly: Tape and reel packaging reduces manufacturing time and costs.
- Enhanced System Performance: Supports high-resolution video playback efficiently.
Additional Details
The SII169CT100TR interfaces with a graphics processing unit (GPU) and transmits the video signal to the display panel via a TMDS (Transition Minimized Differential Signaling) link. The HDCP integration ensures compliance with content protection requirements for consumer electronics. The tape and reel packaging is specifically designed for high-volume manufacturing environments where automated pick-and-place machines are used.
The device is suitable for a wide range of display systems, including desktop monitors, large-screen televisions, and projection systems. It ensures reliable and high-performance video transmission and is designed for ease of integration into automated assembly processes.