EN
  • EN
  • DE

SII3132CNU

Part No SII3132CNU
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Description PCI Express to Serial ATA Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323579-SII3132CNU
Family Name SII3132
Introduction Date August 24, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SII3132CNU CAD Model

Description

The SiI3132CNU is a two-port Serial ATA (SATA) II host controller manufactured by Silicon Image (now Silicon Labs). It's designed to provide a high-performance and cost-effective solution for connecting SATA hard drives and other storage devices to a host system. This controller is commonly used in desktop computers, servers, and storage enclosures to enable fast and reliable data storage for up to two drives.

Applications

  • Desktop Computers: Connects SATA hard drives and solid-state drives (SSDs) to the motherboard.
  • Servers: Provides SATA connectivity for storage devices in server systems.
  • Storage Enclosures: Used in external storage enclosures to connect multiple drives to a host system via SATA.
  • RAID Systems: Supports RAID configurations for data redundancy and performance enhancement.
  • Embedded Systems: Provides SATA II connectivity for embedded applications.

Features

  • Two-Port SATA II Host Controller: Provides two independent SATA channels for connecting up to two SATA devices.
  • SATA II 3.0Gbps Interface: Supports the SATA II 3.0Gbps data transfer rate, offering improved performance compared to SATA I.
  • PCI Express (PCIe) x1 Interface: Connects to the host system via a PCI Express x1 slot.
  • Supports Command Queuing (NCQ): Enables Native Command Queuing for optimized storage performance.
  • Hot-Plug Support: Allows for the hot-swapping of SATA devices without system shutdown.
  • Supports RAID 0 and RAID 1: Provides basic RAID functionality for data redundancy and performance.

Benefits

  • High-Performance Storage Connectivity: Provides fast and reliable data transfer between the host system and SATA storage devices.
  • Cost-Effective Solution: Offers a cost-optimized solution for connecting SATA devices.
  • Easy Integration: Simple to integrate into various system designs due to its standard PCIe interface.
  • Enhanced Storage Performance: Supports Native Command Queuing for improved storage I/O performance.
  • Improved System Reliability: Hot-plug support allows for easy replacement of faulty storage devices without system downtime.
  • Data Protection and Performance: RAID support offers basic data protection and performance enhancement.

Additional Details

The SiI3132CNU requires a specific voltage supply for operation, typically 3.3V and 1.05V. Detailed specifications, including power consumption, operating temperature range, interface details, and RAID configuration options, can be found in the product datasheet. The PCIe x1 interface allows for higher bandwidth compared to older PCI interfaces.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
AMCC
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6680 $64.0080
14+ $8.7533 $122.5462
21+ $8.4798 $178.0758
29+ $8.2063 $237.9827
37+ $7.9327 $293.5099
49+ $7.1120 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess