EN
  • EN
  • DE

SII364CTU

Part No SII364CTU
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323584-SII364CTU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SII364CTU CAD Model

Description

The SII364CTU is a high-performance single-chip HDMI transmitter manufactured by Silicon Labs. This device is designed for a wide range of applications that require reliable transmission of high-definition video and audio signals. It integrates the necessary components to convert video and audio data into an HDMI-compliant signal, making it suitable for consumer electronics, multimedia devices, and display systems.

Applications:

  • DVD players and recorders
  • Set-top boxes
  • Gaming consoles
  • Digital cameras and camcorders
  • PC graphics cards
  • Home theater systems

Features:

  • HDMI 1.3 transmitter: Supports high-definition video and audio transmission according to the HDMI 1.3 specification.
  • Integrated HDCP: Includes High-bandwidth Digital Content Protection (HDCP) encryption for secure content delivery.
  • Deep Color support: Supports Deep Color modes for enhanced color depth and image quality.
  • Audio support: Capable of transmitting multi-channel audio formats, including Dolby Digital, DTS, and PCM.
  • Compact package: Available in a small form-factor package for space-constrained applications.
  • Low power consumption: Designed for efficient power usage, making it suitable for portable devices.

Benefits:

  • High-quality video and audio transmission: Ensures reliable and high-fidelity transmission of HD content.
  • Content protection: HDCP encryption protects copyrighted content from unauthorized access.
  • Wide compatibility: Supports various video and audio formats, making it compatible with a wide range of devices.
  • Easy integration: Simplifies system design with its integrated functionality and compact package.
  • Reduced power consumption: Minimizes power usage, extending battery life in portable applications.

The SII364CTU features advanced video processing capabilities to ensure optimal image quality. It supports resolutions up to 1080p and includes features such as color space conversion and scaling. The integrated HDCP encryption ensures that content is protected during transmission, preventing unauthorized copying and distribution. The device also offers flexible audio output options, allowing it to support a variety of audio formats and configurations.

Technical specifications include support for TMDS clock frequencies up to 165 MHz, compliance with HDMI 1.3 standards, and a wide operating temperature range. The device is typically available in a QFN package, which allows for efficient heat dissipation and easy mounting on printed circuit boards. The SII364CTU requires a 3.3V power supply and features a variety of control and status signals for easy integration into system designs. Its robust design and comprehensive feature set make it an ideal solution for a wide range of HDMI transmission applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess