EN
  • EN
  • DE

SM84C512K32ZL-6

Part No SM84C512K32ZL-6
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 327260-SM84C512K32ZL-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM84C512K32ZL-6 CAD Model

Description

The SM84C512K32ZL-6 is a high-performance synchronous burst static random-access memory (SBSRAM) module manufactured by Silicon Labs. This memory module is designed for applications requiring fast data access and storage.

Applications:

  • Networking equipment: Routers, switches, and other networking devices that require fast data buffering and packet processing.
  • Telecommunications systems: Used in base stations and other telecom infrastructure for high-speed data storage and retrieval.
  • Imaging and video processing: Frame buffers in digital cameras, video recorders, and other imaging equipment.
  • Industrial control systems: Data logging and high-speed control applications in industrial automation.
  • Medical devices: Used in medical imaging and diagnostic equipment requiring real-time data processing.

Features:

  • 512K x 32 memory organization: Provides a large storage capacity for data-intensive applications.
  • Synchronous burst access: Enables high-speed data transfers with minimal latency.
  • Operating frequency of 166 MHz (-6 speed grade): Supports fast data access rates for demanding applications.
  • Low power consumption: Designed for energy-efficient operation.
  • ZL package: A specific package type offering particular thermal and space characteristics.

Benefits:

  • High performance: Enables fast data access and processing, improving overall system performance.
  • Large storage capacity: Provides ample memory for data-intensive applications.
  • Low power consumption: Reduces energy consumption and extends battery life in portable devices.
  • Reliable operation: Designed for stable and reliable performance in demanding environments.
  • Compact form factor: Allows for integration into space-constrained applications.

Additional Details:

The SM84C512K32ZL-6 SBSRAM module features a synchronous interface that allows for precise timing control and high-speed data transfers. The burst mode operation enables multiple data words to be accessed in a single burst, further improving data throughput. Consult the Silicon Labs datasheet for detailed specifications, including timing parameters, power consumption characteristics, and package dimensions. Understanding the specific requirements of the application is crucial for selecting the appropriate memory module and ensuring optimal performance.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess