EN
  • EN
  • DE

SSM9926GEO

Part No SSM9926GEO
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Description N-CHANNEL ENHANCEMENT-MODE POWER MOSFETS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 341623-SSM9926GEO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM9926GEO CAD Model

Description

The SSM9926GEO is a P-channel MOSFET from Silicon Labs. This device is designed for a variety of power management and load switching applications. It offers efficient performance and low on-resistance, making it suitable for portable devices and other power-sensitive applications.

Applications

  • Load Switching: Used for controlling power to various loads in electronic circuits.
  • Power Management: Suitable for power management circuits in portable devices.
  • DC-DC Conversion: Can be implemented in DC-DC converters for voltage regulation.
  • Battery Management Systems: Found in battery charging and discharging circuits.

Features

  • P-Channel MOSFET: Offers a simple gate-drive requirement.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic Level Gate Drive: Compatible with low-voltage logic circuits.
  • Small Footprint: Available in compact packages for space-constrained applications.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher energy efficiency.
  • Simplified Design: P-channel configuration simplifies gate drive circuitry.
  • Extended Battery Life: Efficient switching helps to extend battery life in portable devices.
  • Compact Solution: Small package size allows for use in miniature electronic devices.
  • Reliable Performance: Designed for stable and consistent operation across a wide range of operating conditions.

Technical Specifications

The SSM9926GEO typically features a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, and continuous drain current (ID) rating that make it suitable for its intended applications. It is characterized by its low on-resistance, RDS(on), which is specified at various gate-source voltages. The device also has a specified gate charge (Qg) and input capacitance (Ciss), which affect its switching speed. It's typically available in a small surface-mount package.

In summary, the SSM9926GEO is a P-channel MOSFET designed for efficient power management and load switching. Its low on-resistance, fast switching speed, and small footprint make it a versatile component for various electronic applications, particularly in portable and battery-powered devices. Engineers choose this MOSFET for its performance characteristics and ease of integration into diverse circuit designs.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess