EN
  • EN
  • DE

SSM4513M

Part No SSM4513M
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description N AND P-CHANNEL ENHANCEMENT-MODE POWER MOSFETS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259542-SSM4513M
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM4513M CAD Model

Description

The SSM4513M is a P-Channel enhancement mode MOSFET manufactured by Silicon Standard Corp. It's designed for use in load switching, power management, and DC-DC converter applications, offering efficient performance in a compact form factor.

Applications

  • Load Switching: Used to control power to various loads in electronic systems.
  • Power Management: Integrated into power management circuits for efficient regulation.
  • DC-DC Converters: Utilized in DC-DC converters to regulate voltage levels.
  • Battery Management Systems (BMS): Found in BMS circuits for battery charging and protection.
  • LED Lighting Control: Used to control LED brightness and power.

Features

  • P-Channel Enhancement Mode: Provides efficient switching with a negative gate-source voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET.
  • Small Surface Mount Package: Enables compact designs.
  • Avalanche Energy Rated: Robust against voltage transients.

Benefits

  • High Efficiency: Low RDS(on) results in reduced power dissipation and higher efficiency.
  • Compact Design: Small package makes it suitable for space-constrained applications.
  • Reliable Performance: Avalanche rating provides added robustness and reliability.
  • Simplified Circuit Design: Low gate charge simplifies gate driving requirements.
  • High-Speed Operation: Fast switching allows for efficient use in high-frequency circuits.

Additional Details

The SSM4513M is typically available in a small surface mount package such as a SOP-8 or similar. It is important to consider thermal management when using the SSM4513M in high-power applications. The datasheet provides detailed information on the MOSFET's electrical characteristics, thermal resistance, and safe operating area. The device's characteristics such as RDS(on) are optimized for low voltage and high speed operation. It's essential to use proper PCB layout techniques, including adequate heat sinking, to maximize performance and reliability. It is commonly used in portable devices and power supplies due to its efficiency and small size.

You May Also Be Interested in

Intersil Corporation
Lowest to $5.0142
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Qualcomm
Need more? Email Us
Panasonic
Lowest to $26.8133
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384
International Rectifier
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Lowest to $105.8176

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess