EN
  • EN
  • DE

27SF010-70-3C-PH

Part No 27SF010-70-3C-PH
Manufacturer Silicon Storage Technology, Inc
Catalog Memory - Configuration Proms for FPGAs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815048-27SF010-70-3C-PH
Ultra Librarian 3D Model Ultra Librarian 27SF010-70-3C-PH CAD Model

Description

The 27SF010-70-3C-PH is a 1 Mbit (128K x 8) CMOS Flash memory device manufactured by Silicon Storage Technology (SST). It's a non-volatile memory solution offering in-system reprogrammability and low power consumption.

Applications:

  • Embedded systems
  • Microcontroller program storage
  • Firmware storage
  • Data logging
  • Configuration storage for FPGAs

Features:

  • Fast Access Time: 70 ns access time for quick data retrieval.
  • Single 5V Read and Write: Operates with a single 5V power supply for both read and write operations.
  • Superior Reliability: High endurance and data retention.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Industry-Standard Packaging: Available in standard DIP and PLCC packages.

Benefits:

  • Improved System Performance: Fast access time ensures rapid execution of code.
  • Simplified System Design: Single 5V operation simplifies power supply requirements.
  • Enhanced Data Integrity: High endurance and data retention ensure data is preserved over time.
  • Extended Battery Life: Low power consumption extends the operating life of battery-powered devices.
  • Easy Integration: Standard packaging allows for easy integration into existing designs.

Additional Details:

The 27SF010-70-3C-PH typically operates at a supply voltage (VCC) of 5V ± 10%. The read access time (TA) is specified as 70 ns. The device supports JEDEC standard byte-wide pinout. Erase and program operations are accomplished via command sequences. Data retention is typically specified as 10 years. This Flash memory device uses SST's SuperFlash technology, which provides superior endurance and data retention compared to traditional Flash memory devices. The operating temperature range typically extends from -40°C to +85°C, allowing for use in a wide range of environments. It is commonly used as a configuration PROM for FPGAs, storing the configuration data that defines the logic implemented within the FPGA.

Consult the SST datasheet for detailed programming specifications, timing diagrams, and electrical characteristics to ensure proper implementation and operation of the device. This includes details on the required programming algorithms, timing parameters, and voltage levels. The -3C suffix likely refers to the temperature grade and packaging options.

You May Also Be Interested in

Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess