EN
  • EN
  • DE

AT17LV040-10TQU

Part No AT17LV040-10TQU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC CONFIG SEEPROM 4M 3.3V 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 4Mb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number AT17LV040
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 957649-AT17LV040-10TQU
Ultra Librarian 3D Model Ultra Librarian AT17LV040-10TQU CAD Model

Description

The AT17LV040-10TQU is a high-performance, 4-Megabit FPGA configuration EEPROM produced by Microchip Technology. This device is specifically designed to support the configuration of field-programmable gate arrays (FPGAs) and is a vital component for any system that requires flexible, on-the-fly reprogramming capabilities.

Key Features:

  • Memory Size: The AT17LV040-10TQU offers a substantial 4-Megabit storage capacity, making it suitable for holding complex FPGA configurations or multiple FPGA images.
  • Speed: With an access speed of 10ns, this EEPROM ensures rapid and efficient configuration of the FPGA, minimizing system initialization time and enhancing overall performance.
  • Package: The device comes in a robust 44-lead TQFP (Thin Quad Flat Pack) package, which provides a compact footprint and excellent thermal performance.
  • Interface: It features a simple serial interface for configuration data loading, which is compatible with most FPGA devices. This interface ensures easy integration with a wide range of systems.
  • Voltage Range: The operating voltage range of 3.0V to 3.6V allows for compatibility with various digital logic levels and provides the flexibility needed for diverse system designs.
  • Endurance: The EEPROM offers a high endurance level with a minimum of 10,000 write cycles, ensuring long-term reliability for applications that require frequent reconfiguration.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, providing peace of mind that FPGA configurations will be preserved over the long term.

Applications:

The AT17LV040-10TQU is ideal for a variety of applications where FPGA-based designs are employed. These include but are not limited to telecommunications, networking equipment, industrial control systems, medical devices, and aerospace and defense systems. Its reliable performance and robust feature set make it a preferred choice for designers looking for a dependable configuration memory solution.

Conclusion:

Microchip Technology's AT17LV040-10TQU offers the perfect blend of capacity, speed, and reliability for storing and deploying FPGA configurations. Its compatibility with a wide range of voltages and FPGAs, combined with a durable design, ensures that it meets the stringent requirements of modern digital systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM FPGA 64KB 8-SOIC
Lowest to $21.1238
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 512K 8-DIP
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 64K 3.3V 8DIP
Lowest to $2.2834
Altera
CONFIGURATION MEMORY, 256KX16, P
Lowest to $80.3487
Intel
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $89.0226
Microchip Technology
IC EEPROM SRL CONFG 2M LV 20SOIC
Lowest to $49.3976
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 1M LV 8DIP
Lowest to $27.3871

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.0204 $51.0204
3+ $41.8629 $125.5887
4+ $40.5547 $162.2188
6+ $39.2465 $235.4790
7+ $37.9382 $265.5674
9+ $34.0136 $306.1224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess