EN
  • EN
  • DE

29EE020-120-4C-NH

Part No 29EE020-120-4C-NH
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036309-29EE020-120-4C-NH
Categories OEM Parts(0-9)
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 29EE020-120-4C-NH CAD Model

Description

The 29EE020-120-4C-NH is a 2 Mbit (256Kb x 8) CMOS flash memory device manufactured by Silicon Storage Technology (SST). It is designed for high-performance, low-power applications requiring non-volatile storage. The device utilizes SST's proprietary SuperFlash technology, offering fast erase and program times, high endurance, and excellent data retention.

Applications:

  • Embedded systems requiring non-volatile memory for code storage.
  • Data logging applications.
  • Consumer electronics such as digital cameras, MP3 players, and personal digital assistants (PDAs).
  • Industrial control systems.
  • Networking equipment.
  • Automotive applications (e.g., storing configuration data).

Features:

  • Organization: 256Kb x 8.
  • Access Time: 120 ns.
  • Supply Voltage: 4.5V - 5.5V.
  • Sector Architecture: Uniform 4 KByte sectors.
  • Fast Programming Time: Typical 14 µs/byte.
  • Fast Erase Time: Typical 70 ms/sector.
  • Endurance: 100,000 cycles (typical).
  • Data Retention: 100 years (typical).
  • Low Power Consumption: Active and Standby modes.
  • Command Set: JEDEC standard.
  • Package: DIP, PLCC, TSOP.

Benefits:

  • Fast Read Access: Enables quick retrieval of stored data.
  • High Endurance: Ensures reliable performance over many program/erase cycles.
  • Long Data Retention: Guarantees data integrity for extended periods without power.
  • Low Power Consumption: Reduces energy requirements in battery-powered applications.
  • Sector Architecture: Allows for flexible memory management and efficient updates.
  • Cost-Effective: Provides a balance of performance and affordability.

Additional Details:

The 29EE020-120-4C-NH uses a standard JEDEC command set, making it easy to integrate into existing systems. The device also features a hardware data protection scheme to prevent accidental programming or erasure. The uniform sector architecture simplifies memory management and reduces the overhead associated with programming and erasing. The 120ns access time provides fast read performance for demanding applications. This memory chip is robust and reliable.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess