The 29EE020-150-4C-PH is a 2-Megabit (256K x 8) CMOS Flash Memory device manufactured by Silicon Storage Technology (SST). This memory chip is designed for storing firmware, code, and data in embedded systems and other electronic devices. Its non-volatile nature allows it to retain stored information even when power is removed.
Applications:
- Embedded systems
- Industrial control systems
- Consumer electronics
- Networking equipment
- Medical devices
Features:
- 2-Megabit (256K x 8) CMOS Flash Memory
- Page-Write Operation (typical 16 bytes/page)
- Low Power Consumption
- Fast Read Access Time (150 ns)
- Software and Hardware Write Protection
Benefits:
- Reliable data storage for embedded applications
- Fast programming and erase times
- Extended operating temperature range
- Low power consumption minimizes energy requirements
- Data protection safeguards against accidental data loss
Additional Details:
The 29EE020-150-4C-PH operates with a single 5V power supply and features an industry-standard JEDEC pinout for easy integration. It supports both software and hardware write protection mechanisms to prevent unintended data modification. The device offers a fast read access time of 150 ns, ensuring quick retrieval of stored information. Its endurance is rated for a minimum of 100,000 write/erase cycles per byte. The operating temperature range is typically from -40°C to +85°C, making it suitable for harsh environments. This Flash memory device is commonly used in applications requiring reliable, non-volatile storage with fast access times.