EN
  • EN
  • DE

39LF400A55-4C-B3K

Part No 39LF400A55-4C-B3K
Manufacturer Silicon Storage Technology, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815585-39LF400A55-4C-B3K
Ultra Librarian 3D Model Ultra Librarian 39LF400A55-4C-B3K CAD Model

Description

The 39LF400A55-4C-B3K is a 4 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology, Inc. (SST). It is designed for embedded applications requiring non-volatile storage of data and code, offering a combination of fast read access, low power consumption, and high endurance.

Applications

  • Embedded systems
  • Microcontrollers
  • Consumer electronics
  • Industrial control systems
  • Data logging

Features

  • 4 Mbit (512 K x 8) memory array: Provides ample storage for code and data.
  • SST's SuperFlash technology: Delivers high performance and reliability.
  • Fast read access time: Enables quick data retrieval.
  • Low power consumption: Suitable for battery-powered applications.
  • High endurance: Supports a large number of program/erase cycles.

Benefits

  • Non-volatile storage: Retains data even when power is removed.
  • Fast system boot-up: Enables quick start-up times for embedded systems.
  • Extended battery life: Reduces power consumption in portable devices.
  • Robust data storage: Withstands harsh environmental conditions.
  • Simplified system design: Reduces the need for external memory components.

Additional Details

The 39LF400A55-4C-B3K uses SST's SuperFlash technology, which offers a number of advantages over traditional flash memory technologies. SuperFlash utilizes a thick-oxide tunnel flash memory cell, which provides superior data retention and endurance. The device operates with a supply voltage typically ranging from 2.7V to 3.6V and offers fast read access times, often in the range of 55ns.

The device supports a number of advanced features, including block locking and protection, which can be used to protect critical data from accidental or unauthorized modification. It also offers a variety of package options to meet different application requirements. The 39LF400A55-4C-B3K is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in harsh environments.

When designing with the 39LF400A55-4C-B3K, it is important to consider the timing requirements of the read and write operations. Also, proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The device's datasheet provides detailed information on the device's operating characteristics and should be consulted for proper implementation.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3405 $73.0215
6+ $19.9723 $119.8338
9+ $19.3474 $174.1266
13+ $18.7237 $243.4081
16+ $18.1000 $289.6000
22+ $16.2278 $357.0116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess