EN
  • EN
  • DE

GLS36VF1601G-70-4I-B3KE

Part No GLS36VF1601G-70-4I-B3KE
Manufacturer Silicon Storage Technology, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Storage Technology, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824119-GLS36VF1601G-70-4I-B3KE
Ultra Librarian 3D Model Ultra Librarian GLS36VF1601G-70-4I-B3KE CAD Model

Description

The GLS36VF1601G-70-4I-B3KE is a 16 Mbit Flash memory device manufactured by Silicon Storage Technology (SST). It's designed for a wide range of embedded applications requiring non-volatile storage, fast access times, and low power consumption. This Flash memory is particularly well-suited for code storage, data logging, and other applications where data retention is crucial.

Applications:

  • Embedded Systems: Used in microcontrollers, industrial control systems, and consumer electronics for code storage and data logging.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing configuration data and firmware.
  • Automotive Electronics: Utilized in automotive control units (ECUs) for storing calibration data and software updates.
  • Medical Devices: Integrated into medical instruments for storing patient data and program code.
  • Industrial Automation: Found in programmable logic controllers (PLCs) and other industrial automation equipment.

Features:

  • 16 Mbit Density: Provides a memory capacity of 16 megabits for storing code and data.
  • Fast Access Time: Offers a fast access time of 70ns for quick data retrieval.
  • Single Power Supply: Operates from a single 3.0V power supply for low power consumption.
  • Sector Erase: Supports sector erase functionality for efficient memory management.
  • Page Program: Enables page programming for fast and efficient data writing.
  • Serial Peripheral Interface (SPI): Communicates via the SPI interface for easy integration with microcontrollers.
  • Low Power Consumption: Designed for low power consumption in both active and standby modes.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Access: Provides quick data access for improved system performance.
  • Low Power: Reduces overall system power requirements, extending battery life in portable applications.
  • Efficient Memory Management: Sector erase and page program features enable efficient memory utilization.
  • Easy Integration: SPI interface simplifies interfacing with microcontrollers and other digital systems.

Additional Details:

The GLS36VF1601G-70-4I-B3KE is typically packaged in an 8-pin SOIC or other surface-mount package. Consult the SST datasheet for precise specifications, including operating temperature range, endurance (program/erase cycles), and detailed electrical characteristics. This Flash memory is a reliable solution for applications requiring non-volatile storage with fast access times and low power consumption.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess