EN
  • EN
  • DE

SST12LP14C

Part No SST12LP14C
Manufacturer Silicon Storage Technology, Inc
Catalog RF Amplifiers
Description 2.4 GHz High-Power, High-Gain Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259730-SST12LP14C
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST12LP14C CAD Model

Description

The SST12LP14C is a 2.4 GHz high-efficiency power amplifier (PA) designed by Silicon Storage Technology (SST) for wireless applications. It is part of SST's line of products aimed at enhancing the performance and efficiency of wireless communication devices. This PA is specifically optimized for low-power applications, ensuring extended battery life in portable devices while maintaining robust RF performance.

Applications:

  • Wireless LAN (WLAN): 802.11 b/g/n applications in routers, access points, and client devices.
  • Bluetooth Devices: Wireless headsets, speakers, and other Bluetooth-enabled peripherals.
  • Internet of Things (IoT): Smart home devices, sensors, and other low-power IoT applications.
  • Remote Controls: Wireless remote controls for TVs, set-top boxes, and other consumer electronics.
  • Wireless Audio: Cordless microphones and other wireless audio equipment.

Features:

  • High Efficiency: Optimized for low power consumption, extending battery life in portable devices.
  • 2.4 GHz Operation: Designed for use in the 2.4 GHz ISM band, supporting WLAN and Bluetooth standards.
  • Integrated Matching Network: Simplifies design and reduces external component count.
  • Low Voltage Operation: Operates from a low supply voltage, making it suitable for battery-powered applications.
  • Compact Package: Small form factor for easy integration into space-constrained devices.
  • On-Chip Power Detector: Facilitates accurate power control and monitoring.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for portable devices.
  • Reduced System Cost: Integrated matching network lowers the bill of materials and simplifies manufacturing.
  • Simplified Design: Easy to use and integrate into wireless systems, reducing development time and effort.
  • Improved Performance: Provides robust and reliable RF performance, ensuring stable wireless communication.
  • Smaller Form Factor: Compact package allows for use in space-constrained applications.

Additional Details:

The SST12LP14C typically utilizes advanced CMOS or GaAs technology to achieve high efficiency and performance. The power amplifier is designed to meet the stringent requirements of modern wireless standards, including linearity and spectral mask requirements. It often includes features such as adjustable output power and power-down mode to further optimize power consumption. The device is typically supplied in a small surface-mount package for ease of assembly.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3155 $63.1550
23+ $5.1825 $119.1975
35+ $5.0208 $175.7280
48+ $4.8579 $233.1792
62+ $4.6962 $291.1644
83+ $4.2111 $349.5213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess