EN
  • EN
  • DE

SST12LP15-QVC

Part No SST12LP15-QVC
Manufacturer Silicon Storage Technology, Inc
Catalog RF Amplifiers
Description 2.4 GHz High-Power, High-Gain Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259735-SST12LP15-QVC
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST12LP15-QVC CAD Model

Description

The SST12LP15-QVC is a low-power, high-performance 2.4 GHz RF power amplifier designed for IEEE 802.15.4 and ZigBee applications. Manufactured by Silicon Storage Technology (SST), this amplifier delivers excellent power efficiency and output power, making it ideal for wireless sensor networks, smart home devices, and other IoT applications where long battery life and reliable communication are critical.

Applications

  • ZigBee and IEEE 802.15.4 Wireless Networks: Provides reliable and efficient RF power amplification for ZigBee and 802.15.4 devices.
  • Wireless Sensor Networks (WSN): Enables long-range and low-power communication in sensor nodes.
  • Smart Home Devices: Enhances the performance of smart home devices such as lighting controls, thermostats, and security systems.
  • IoT Devices: Facilitates wireless connectivity in a wide range of Internet of Things applications.
  • Industrial Automation: Supports wireless communication in industrial control and monitoring systems.

Features

  • Low Power Consumption: Minimizes power consumption to extend battery life in portable devices.
  • High Output Power: Delivers sufficient output power for reliable communication over long distances.
  • High Efficiency: Maximizes power efficiency to reduce heat generation and improve battery life.
  • Integrated Matching Network: Simplifies design and reduces external component count.
  • Small Form Factor: Enables integration into compact devices.
  • 2.4 GHz Operation: Operates in the widely used 2.4 GHz ISM band.

Benefits

  • Extended Battery Life: Enables longer operating times for battery-powered devices.
  • Improved Wireless Range: Increases the communication range of wireless devices.
  • Reduced System Cost: Minimizes the need for external components and simplifies design.
  • Enhanced Reliability: Provides robust performance in various operating conditions.
  • Simplified Design: Reduces design complexity and time-to-market.

Additional Details

The SST12LP15-QVC is designed to operate with a single 3.3V power supply. It features an integrated matching network to simplify the design and reduce the number of external components. The amplifier delivers a high output power of up to 19 dBm with excellent power-added efficiency (PAE), making it one of the most efficient power amplifiers in its class. The compact QFN package allows for easy integration into small form factor devices. SST is committed to providing high-performance and low-power solutions for wireless communication applications. The SST12LP15-QVC is a key component for enabling reliable and efficient wireless connectivity in a wide range of IoT and ZigBee applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess