EN
  • EN
  • DE

SST25VF010-20-4C-SAE-CT010

Part No SST25VF010-20-4C-SAE-CT010
Manufacturer Silicon Storage Technology, Inc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+04+
Reference case SOP8
Manufacturer Silicon Storage Technology, Inc
Manufacturer Homepage www.sst.com/
RoHS State Request Verification
Win Source Part Number 749558-SST25VF010-20-4C-SAE-CT010
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25VF010-20-4C-SAE-CT010 CAD Model

Description

The SST25VF010-20-4C-SAE-CT010 is a 1 Mbit Serial Flash memory device manufactured by Silicon Storage Technology, Inc. (SST). This device utilizes a 4-wire, SPI-compatible interface for easy integration into various microcontroller and embedded systems. It is designed for applications requiring non-volatile storage of data and program code.

Applications:

  • Data Storage: Used for storing configuration data, calibration data, and user data in electronic devices.
  • Program Storage: Stores program code and firmware for microcontrollers and embedded systems.
  • Data Logging: Used in data logging applications for storing sensor data and event logs.
  • Audio Storage: Stores audio data and voice recordings in portable audio players and voice recorders.
  • Industrial Control Systems: Used in industrial control systems for storing program code and configuration data.

Features:

  • 1 Mbit Density: Provides 1 Mbit (128 Kbytes) of non-volatile storage capacity.
  • SPI Interface: Uses a standard SPI (Serial Peripheral Interface) for easy communication with microcontrollers.
  • Single Voltage Supply: Operates from a single voltage supply, simplifying the power supply requirements.
  • Fast Read Access Time: Offers a fast read access time for quick data retrieval.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Small Package Size: Compact package size allows for integration into space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: SPI interface simplifies communication with microcontrollers and embedded systems.
  • Fast Data Retrieval: Fast read access time ensures quick data retrieval.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The SST25VF010-20-4C-SAE-CT010 is available in a standard surface-mount package. Key specifications include the operating voltage range, read access time, and standby current. The device is designed to be compatible with reflow soldering processes, ensuring efficient assembly. It is typically supplied on tape and reel for automated assembly. For detailed technical specifications, including electrical characteristics and timing diagrams, it is recommended to consult the manufacturer's datasheet.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,005 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess