EN
  • EN
  • DE

SST25VF020-20-4I-QA

Part No SST25VF020-20-4I-QA
Manufacturer Silicon Storage Technology, Inc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0405091+
Reference case BGA
Manufacturer Silicon Storage Technology, Inc
Manufacturer Homepage www.sst.com/
RoHS State Request Verification
Win Source Part Number 742060-SST25VF020-20-4I-QA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF020-20-4I-QA CAD Model

Description

The SST25VF020-20-4I-QA is a 2 Mbit Serial Quad I/O (SQI) Flash memory device manufactured by Silicon Storage Technology (SST). It operates at 3V and is known for its high performance and low power consumption. This memory chip is commonly used for storing firmware, configuration data, and other non-volatile data in a variety of electronic devices.

Applications:

  • Embedded systems
  • Consumer electronics (e.g., set-top boxes, digital cameras)
  • Industrial control systems
  • Networking equipment
  • Medical devices
  • Automotive electronics

Features:

  • 2 Mbit (256 Kbyte) capacity
  • Serial Quad I/O (SQI) interface: Provides high-speed data transfer.
  • Single 3V power supply operation
  • Clock frequency: Up to 104 MHz
  • Low power consumption: Active current of 15 mA (typical) and standby current of 5 μA (typical).
  • Fast read access time: 20 ns
  • Page Program (256 Bytes per Page)
  • Sector Erase (4 KByte)
  • Block Erase (32 KByte/64 KByte)
  • Chip Erase
  • Write Protection: Hardware write protection for top or bottom block.
  • Endurance: Minimum 100,000 cycles
  • Data Retention: Minimum 20 years
  • Package: 8-pin SOIC

Benefits:

  • High-speed data transfer: SQI interface enables fast read and write operations.
  • Low power consumption: Extends battery life in portable devices.
  • Small footprint: Compact package size saves board space.
  • High reliability: Offers excellent data retention and endurance.
  • Easy to use: Standard serial interface simplifies integration.

The SST25VF020-20-4I-QA utilizes a Serial Peripheral Interface (SPI) compatible bus to allow a microcontroller to directly access the Flash memory. The device supports standard SPI, Dual SPI, and Quad SPI operation. The SQI interface allows for transferring data four bits at a time, increasing the throughput significantly compared to standard SPI. The chip also supports various protection features, including software and hardware write protection, to prevent accidental data corruption.

This Flash memory device is a reliable and efficient solution for storing non-volatile data in a wide range of applications. Its high performance, low power consumption, and compact size make it a popular choice for embedded systems designers.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9591 $71.8364
8+ $14.7355 $117.8840
13+ $14.2758 $185.5854
17+ $13.8150 $234.8550
22+ $13.3541 $293.7902
29+ $11.9727 $347.2083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess