EN
  • EN
  • DE

SST29EE512-70-4I-EHE

Part No SST29EE512-70-4I-EHE
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991273-SST29EE512-70-4I-EHE
Categories OEM Parts( S )
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST29EE512-70-4I-EHE CAD Model

Description

The SST29EE512-70-4I-EHE is a 512 Kbit (64K x 8) CMOS Flash EEPROM manufactured by Silicon Storage Technology (SST). It's designed for systems requiring non-volatile storage of data and code. Its in-system reprogrammability offers flexibility in updating firmware and storing configuration settings.

Applications:

  • Embedded Systems: Storing boot code, configuration data, and application code in embedded microcontrollers.
  • Industrial Control: Storing calibration data, program settings, and operational parameters in industrial equipment.
  • Consumer Electronics: Used in various consumer devices for storing user preferences, firmware, and other non-volatile data.
  • Networking Equipment: Storing network configuration settings, boot code, and firmware updates in routers and switches.
  • Medical Devices: In medical instruments for storing calibration data, patient data, and system configuration.

Features:

  • 512 Kbit (64K x 8) Density: Provides a moderate amount of non-volatile storage.
  • CMOS Technology: Offers low power consumption.
  • Flash EEPROM: Electrically Erasable and Programmable Read-Only Memory.
  • In-System Reprogrammability: Allows for updating the memory content without removing the device from the system.
  • Fast Read Access Time: 70 ns access time enables quick data retrieval.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Flexibility: In-system reprogrammability allows for easy updates and modifications.
  • Reliable Data Storage: Provides reliable storage for critical data and code.

Additional Details:

The SST29EE512-70-4I-EHE features a fast read access time of 70 ns, enabling quick data retrieval for efficient system operation. Its CMOS technology contributes to low power consumption, making it suitable for battery-powered devices. The device supports in-system programming, allowing users to update the memory content without requiring specialized equipment or removing the chip from the board. This simplifies the update process and reduces downtime. SST's SuperFlash technology provides high endurance and data retention. The -4I indicates the temperature range and packaging type. The EHE likely designates specific packaging or production parameters. The device typically interfaces with a microcontroller or microprocessor using a parallel interface. Be sure to consult the official SST datasheet for detailed specifications, programming procedures, and application notes to ensure proper usage and optimal performance.

You May Also Be Interested in

Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess