EN
  • EN
  • DE

SST29VE010-150-4C-WHE

Part No SST29VE010-150-4C-WHE
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096352-SST29VE010-150-4C-WHE
Categories OEM Parts( S )
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST29VE010-150-4C-WHE CAD Model

Description

The SST29VE010-150-4C-WHE is a 1 Mbit CMOS Multi-Purpose Flash (MPF) memory manufactured by Silicon Storage Technology (SST). It is designed for low-power, high-performance applications requiring non-volatile storage. The device operates on a supply voltage of 2.7-3.6V and boasts a rapid access time of 150 ns. It employs SST's SuperFlash technology to provide superior reliability and endurance compared to standard flash memory.

Applications

  • Embedded systems firmware storage.
  • Code storage for microcontrollers.
  • Data logging applications.
  • Industrial control equipment.
  • Portable consumer electronics.

Features

  • Memory Size: 1 Mbit (128K x 8)
  • Supply Voltage: 2.7-3.6V
  • Access Time: 150 ns
  • Interface: Parallel
  • Package: 32-Pin TSOP
  • Operating Temperature: 0°C to +70°C
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Sector Erase: Allows for efficient memory updates.

Benefits

  • Non-Volatile Storage: Maintains data even when power is off.
  • Fast Access Time: Ensures quick data retrieval for optimal system performance.
  • Low Power Operation: Increases battery life in portable devices.
  • High Reliability: SST's SuperFlash technology provides robust data retention.
  • Easy Integration: Standard interface and package facilitate system design.

Additional Details

The SST29VE010-150-4C-WHE uses SST's SuperFlash technology which contributes to enhanced performance and reliability. It can be programmed using conventional parallel Flash memory programming tools. The device supports sector erase, allowing segments of the memory to be erased and reprogrammed without affecting other areas. The 32-pin TSOP (Thin Small Outline Package) is designed for surface mount assembly. This memory chip is often used for storing boot code, system configurations, and application code in embedded systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess