The SST85LD0512-60-RI-LBTE is a 512Kb Serial Quad I/O (SQI) flash memory device manufactured by Silicon Storage Technology (SST). This memory device offers a compact and efficient storage solution for a wide range of applications requiring non-volatile memory. It is characterized by its high-speed serial interface, low power consumption, and small package size.
Applications:
- Embedded systems
- Data logging
- Firmware storage
- Industrial control
- Consumer electronics
Features:
- 512Kb (64K x 8) flash memory
- Serial Quad I/O (SQI) interface
- High-speed data transfer rates
- Low power consumption
- Small package size
Benefits:
- Provides a compact and efficient storage solution for embedded systems.
- Enables high-speed data transfer with SQI interface.
- Reduces power consumption, extending battery life in portable devices.
- Saves board space with its small package size.
- Offers reliable non-volatile memory storage for critical data.
Specifications:
The SST85LD0512-60-RI-LBTE operates with a supply voltage of 2.7V to 3.6V. It features a maximum clock frequency of 60 MHz, enabling fast data transfer rates. The SQI interface allows for single, dual, or quad I/O operations. The device has a typical standby current of 5 µA. It is available in an 8-pin SOIC package. The operating temperature range is -40°C to +85°C.
The SST SST85LD0512-60-RI-LBTE Serial Quad I/O flash memory device is well-suited for embedded systems requiring compact, high-speed, and low-power non-volatile memory. Its SQI interface simplifies interfacing with microcontrollers and other system components.