The SST89E554RC-40-C-NJ is a high-performance 8051-based microcontroller from Silicon Storage Technology (SST). This microcontroller is designed for a wide range of embedded applications, offering a blend of speed, memory, and integrated peripherals. It features a large flash memory for program storage, RAM for data manipulation, and various communication interfaces, making it suitable for industrial control, consumer electronics, and communication devices.
Applications:
- Industrial control systems
- Consumer electronics
- Communication devices
- Motor control
- Security systems
- Embedded systems
Features:
- 8051-based architecture
- Large flash memory for program storage
- Internal RAM for data storage
- UART, SPI, and I2C communication interfaces
- Timers and counters
- PWM outputs
- Watchdog timer
Benefits:
- High performance for demanding applications
- Flexible memory options for program and data storage
- Versatile communication interfaces for easy integration
- Reduced component count and system cost
- Robust and reliable operation
Technical Specifications:
The SST89E554RC-40-C-NJ typically operates at a clock frequency of up to 40 MHz. It features a flash memory capacity of 32KB or larger and an internal RAM capacity of 256 bytes or more. The microcontroller includes multiple I/O ports, UART, SPI, and I2C interfaces for communication. It also has timers, counters, and PWM outputs for control applications. The operating voltage typically ranges from 3V to 5.5V. The package type is typically a PDIP, QFP, or LQFP.
In summary, the Silicon Storage Technology SST89E554RC-40-C-NJ is a versatile and high-performance 8051-based microcontroller that offers a wide range of features and benefits for embedded applications. Its large memory, versatile communication interfaces, and robust design make it an excellent choice for various industrial, consumer, and communication systems.