EN
  • EN
  • DE

SIM7600A-H S2-107BR-Z1W6V

Part No SIM7600A-H S2-107BR-Z1W6V
Manufacturer Simcom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210016-SIM7600A-H S2-107BR-Z1W6V
Categories Custom Parts
Manufacturer Simcom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIM7600A-H S2-107BR-Z1W6V CAD Model

Description

The SIM7600A-H S2-107BR-Z1W6V is a multi-band LTE-TDD/LTE-FDD/HSPA+/UMTS/GSM/GPRS/EDGE module from SIMCom Wireless Solutions. This module provides cellular connectivity for various IoT and M2M applications. The 'A' designation typically signifies a version tailored to specific regional frequency bands. This allows for cellular communication, data transfer, and GPS capabilities.

Applications

  • IoT (Internet of Things) devices: Connecting sensors, actuators, and other devices to the internet.
  • M2M (Machine-to-Machine) communication: Enabling communication between machines, such as remote monitoring and control.
  • Asset tracking: Tracking the location of vehicles, equipment, and other assets.
  • Smart metering: Collecting data from electricity, gas, and water meters.
  • Point-of-sale (POS) terminals: Providing cellular connectivity for credit card processing.
  • Security systems: Enabling remote monitoring and control of security systems.

Features

  • LTE Cat 4: Supports download speeds up to 150 Mbps and upload speeds up to 50 Mbps.
  • Multi-band support: Operates on multiple LTE, HSPA+, UMTS, GSM, GPRS, and EDGE frequency bands.
  • GNSS support: Integrated GPS, GLONASS, and BeiDou receivers for accurate location tracking.
  • Voice support: Supports voice calls and audio playback.
  • Multiple interfaces: Includes USB, UART, SPI, I2C, and GPIO interfaces for flexible connectivity.
  • Compact size: Enables integration into small devices.
  • Low power consumption: Extends battery life in portable devices.

Benefits

  • High-speed data transfer: Enables fast data transmission for demanding applications.
  • Global connectivity: Operates on multiple frequency bands, allowing for worldwide roaming.
  • Accurate location tracking: Provides precise location information for asset tracking and navigation.
  • Voice communication: Enables voice calls and audio playback for communication applications.
  • Flexible integration: Multiple interfaces allow for easy integration into various systems.
  • Small size and low power consumption: Ideal for portable and battery-powered devices.
  • Reliable performance: Designed for stable and reliable operation in harsh environments.

Additional Details

The SIM7600A-H's key specifications include operating voltage, power consumption, operating temperature range, and antenna impedance. The module's software features include TCP/IP stack, HTTP client, MQTT client, and various other protocols. The module can be controlled using AT commands. It’s crucial to check the data sheet for supported frequency bands and certifications relevant to the target region of deployment. Proper antenna selection is crucial for optimal performance and signal strength.

The SIM7600 series is commonly used in applications requiring reliable cellular connectivity, GPS capabilities, and a compact form factor. This module integrates a baseband processor, RF transceiver, power management unit, and memory in a single package. The module is typically certified by regulatory agencies, such as FCC, CE, and PTCRB.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess