Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970953-SIM800A
Categories OEM Parts( S )
Manufacturer Simcom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIM800A CAD Model

Description

The SIM800A is a compact and reliable GSM/GPRS module designed for a wide range of wireless communication applications. It supports quad-band GSM/GPRS connectivity, enabling global roaming and seamless operation in various network environments. This module features a low-power design, making it suitable for battery-powered devices and IoT applications.

Applications

  • GPS tracking systems for vehicles and assets.
  • Remote monitoring and control in industrial automation.
  • Smart metering for utilities (e.g., electricity, water, gas).
  • Security systems for alarm and notification purposes.
  • IoT devices for data logging and remote sensing.

Features

  • Quad-band GSM/GPRS support: Provides global roaming capability.
  • Low power consumption: Extends battery life in portable applications.
  • Compact size: Enables easy integration into small devices.
  • GPRS multi-slot class 12: Supports high-speed data transfer.
  • Embedded TCP/IP stack: Simplifies internet connectivity.
  • Supports voice, SMS, and data transmission: Offers versatile communication options.

Benefits

  • Global connectivity: Quad-band support allows operation in various countries and regions.
  • Extended battery life: Low power consumption makes it ideal for battery-powered devices.
  • Easy integration: Compact size simplifies design and manufacturing.
  • Reliable performance: Provides stable and consistent connectivity in challenging environments.
  • Cost-effective solution: Offers a balance of features and performance at a competitive price.

Additional Details

The SIM800A module supports various interfaces, including UART, SPI, and I2C, facilitating easy integration with microcontrollers and other peripherals. It also includes a built-in SIM card holder for convenient SIM card insertion. The module operates over a wide temperature range, suitable for industrial and commercial applications. Specific technical specifications, such as operating frequency bands, power consumption, and interface details, should be verified in the official Simcom datasheet.

You May Also Be Interested in

Amphenol
SJT00RT-22-21PN(W52) L/c SJT00RT2221PNW52LC
Need more? Email Us
ECAD model for SJT00RT-22-21PN(W52) L
Microchip Technology
Need more? Email Us
ECAD model for SPR128AI094
Cypress Semiconductor Corp
Specialty Memory Circuit PBGA56
Lowest to $7.3127
ECAD model for S71VS256RD0ZHE400
Simcom
Dual-Band GSM/GPRS Module SMD 24, 0x24, 0x3, 0mm
Lowest to $407.2728
ECAD model for SIM900R
STMicroelectronics
Asic.abe Ver 2.4
Need more? Email Us
ECAD model for SCAABEXB4HL
Murata Electronics North America
Lowest to $0.2608
ECAD model for SAWFD1G90AH0F0AR15
STMicroelectronics
32-bit Power Architecture MCU for Automotive Powertrain Applications
Lowest to $80.4283
ECAD model for SPC563M64L7C2OAR
STMicroelectronics
Low cost advanced HD decoding IC for STB and iDTV
Need more? Email Us
ECAD model for STI7105BKUD
NXP / Nexperia
Need more? Email Us
ECAD model for SM32PF3000JEEPR2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention