The SC14428FNF128VVXN is a highly integrated system-on-chip (SoC) processor from Renesas Electronics America. This processor is designed for advanced applications requiring high performance, low power consumption, and a rich set of peripheral interfaces. It is commonly used in embedded systems, industrial automation, and consumer electronics.
Applications
- Industrial control systems
- Human-Machine Interfaces (HMIs)
- Automotive infotainment systems
- Networked appliances
- Smart home devices
Features
- High-performance CPU core
- Integrated graphics processing unit (GPU)
- Extensive set of peripheral interfaces (e.g., Ethernet, USB, CAN)
- Low-power design
- On-chip memory controller
- Security features (e.g., encryption, secure boot)
Benefits
- Enables high-performance processing in embedded applications
- Supports rich graphical user interfaces
- Provides flexible connectivity options
- Reduces power consumption for energy-efficient designs
- Simplifies system design and reduces component count
- Enhances system security and protects against unauthorized access
Additional Details
The SC14428FNF128VVXN processor typically features a multi-core CPU architecture, allowing for parallel processing and improved performance in multitasking environments. The integrated GPU supports advanced graphics rendering, enabling the creation of visually appealing user interfaces. The peripheral interfaces provide connectivity to a wide range of external devices, such as sensors, actuators, displays, and communication modules. The low-power design minimizes heat dissipation and extends battery life in portable applications. The on-chip memory controller supports various types of memory, including DDR and Flash, providing flexible storage options. The security features protect sensitive data and prevent unauthorized access to the system. Detailed specifications regarding CPU clock speed, memory capacity, peripheral interface details, and power consumption can be found in the Renesas Electronics America datasheets. The device is typically available in a ball grid array (BGA) package for surface mount assembly.