EN
  • EN
  • DE

SH66P22AM

Part No SH66P22AM
Manufacturer Sino Wealth
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sino Wealth
Win Source Part Number 320551-SH66P22AM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH66P22AM CAD Model

Description

The SH66P22AM is a microcontroller from Sino Wealth, designed to cater to various embedded control applications. As part of Sino Wealth's SH66P series, this microcontroller aims to deliver a balance of performance, low power consumption, and a rich set of integrated peripherals to meet the needs of diverse applications.

Applications

  • Home Appliances: Used in control panels for washing machines, refrigerators, and microwave ovens.
  • Small Consumer Electronics: Suitable for remote controls, toys, and other handheld devices.
  • Lighting Control: Employed in LED lighting systems and dimming circuits.
  • Motor Control: Utilized in simple motor control applications such as fan control and small appliance motors.
  • Security Systems: Integrated in alarm systems and security sensors.

Features

  • Core: Based on an enhanced 8-bit microcontroller core, optimized for efficient instruction execution.
  • Memory: Includes Flash memory for storing program code and SRAM for data storage. The specific memory capacity should be verified in the datasheet.
  • I/O Ports: Offers multiple GPIO (General Purpose Input/Output) pins for interfacing with external components.
  • Timers: Features multiple timers for generating precise time delays and PWM signals.
  • Communication Interfaces: Supports serial communication through UART, SPI, and I2C interfaces.
  • ADC: Contains an integrated Analog-to-Digital Converter (ADC) for reading analog sensor data.
  • Low Power Modes: Incorporates several low-power modes to minimize power consumption in battery-operated devices.
  • PWM: Includes PWM (Pulse Width Modulation) functionality for precise control of external devices.

Benefits

  • Versatile: Suitable for a broad array of applications due to its versatile peripherals and flexible architecture.
  • Efficient: Provides an optimal balance of performance and low power usage, making it ideal for portable devices.
  • Cost-Effective: Offers a cost-efficient solution for embedded control tasks.
  • Simple to Use: Employs standard development tools and programming languages, simplifying the software development process.
  • Reliable: Designed to operate reliably in various environments.

Additional Details

The SH66P22AM generally operates within a voltage range of 2.0V to 5.5V. It is available in different package types such as DIP, SOP, and QFP. The operating temperature range is typically specified as -40°C to +85°C. Detailed specifications, including exact memory sizes, number of I/O pins, and specifics on communication interfaces, are available in the official datasheet from Sino Wealth.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess