EN
  • EN
  • DE

SH67P33CX

Part No SH67P33CX
Manufacturer Sino Wealth
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sino Wealth
Win Source Part Number 320571-SH67P33CX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SH67P33CX CAD Model

Description

The SH67P33CX is a microcontroller unit (MCU) manufactured by Sino Wealth, designed for diverse embedded control applications. Part of the SH67P series, this MCU provides a combination of performance, low-power operation, and integrated peripherals tailored for a wide array of tasks.

Applications

  • Smart Home Devices: Used in the control of home appliances such as lights, thermostats, and security systems.
  • Consumer Electronics: Suitable for use in remote controls, toys, and handheld gaming devices.
  • Industrial Control: Integrated into automation systems, sensor interfaces, and motor control applications.
  • Medical Equipment: Employed in portable health monitors, diagnostic tools, and other medical devices.
  • Automotive Systems: Found in dashboard controls, sensor data processing, and simple control modules.

Features

  • Core Architecture: Based on an enhanced 8051 core for efficient instruction execution and processing.
  • Memory: Includes Flash memory for program code storage and SRAM for data storage. Specific memory sizes should be confirmed via the device datasheet.
  • I/O Ports: Features a multitude of GPIO (General Purpose Input/Output) pins for interfacing with external devices and sensors.
  • Timers/Counters: Equipped with multiple timers and counters for timing, pulse generation, and event counting.
  • Communication Interfaces: Offers UART, SPI, and I2C interfaces for serial communication with other devices.
  • ADC/DAC: Integrated Analog-to-Digital Converter (ADC) for converting analog sensor signals to digital data, and Digital-to-Analog Converter (DAC) for generating analog control signals.
  • Low Power Modes: Designed with various low-power modes to minimize power consumption in battery-operated applications.
  • PWM: Includes PWM (Pulse Width Modulation) outputs for motor control, lighting control, and creating variable pulse signals.

Benefits

  • Versatile: Highly suitable for a wide spectrum of applications due to its integrated peripherals and adaptable architecture.
  • Efficient: Provides a balance between performance and low power consumption, making it ideal for battery-powered devices.
  • Cost-Effective: Delivers a cost-efficient solution for diverse embedded control needs.
  • Easy to Program: Supports common programming tools and languages, simplifying software development.
  • Reliable: Engineered for dependable performance in demanding operational environments.

Additional Details

The SH67P33CX usually operates within a voltage range of 2.0V to 5.5V. It comes in various package options, such as QFN and LQFP. The operating temperature range is generally -40°C to +85°C, suitable for both industrial and consumer applications. Detailed specifications, including memory capacity, I/O pin counts, and communication interface details, can be found in the device datasheet from Sino Wealth.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6145 $58.3775
230+ $0.5036 $115.8280
355+ $0.4886 $173.4530
490+ $0.4724 $231.4760
635+ $0.4562 $289.6870
850+ $0.4100 $348.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess