EN
  • EN
  • DE

R1110N251B-TR

Part No R1110N251B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286755-R1110N251B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1110N251B-TR CAD Model

Description

The Ricoh R1110N251B-TR is a CMOS-based voltage regulator IC that delivers stable voltage with low dropout and low supply current. It is primarily designed for portable applications and battery-powered devices where energy efficiency is crucial. The “-TR” suffix signifies that the product is provided in tape and reel packaging for efficient automated assembly.

Applications

  • Smartphones and Tablets: Provides stable power to various components in mobile devices.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and other wearable gadgets.
  • Wireless Sensors: Ideal for powering sensors and communication modules in wireless sensor networks.
  • Portable Medical Devices: Used in portable health monitoring equipment and diagnostic tools.
  • Backup Power Systems: Can be integrated into backup power solutions for critical applications.

Features

  • Low Dropout Voltage: Maintains stable output even with a small difference between input and output voltages.
  • Low Supply Current: Minimizes power consumption, crucial for extending battery life.
  • Overcurrent Protection: Safeguards the IC and other components from potential damage due to excessive current.
  • Thermal Shutdown: Prevents overheating by automatically shutting down the regulator at a critical temperature.
  • Small Package: Compact packaging makes it suitable for space-constrained applications.
  • High Output Voltage Accuracy: Ensures a precise and reliable output voltage.

Benefits

  • Longer Battery Life: Reduced power consumption extends the operational life of battery-powered devices.
  • Enhanced Reliability: Built-in protections enhance the robustness and lifespan of the electronic system.
  • Stable Performance: Precise output voltage maintains consistent and dependable operation of connected components.
  • Compact Design: Small form factor allows for integration into densely populated circuit boards.
  • Simplified Integration: Easy to use and implement in various electronic designs.

Additional Details

The R1110N251B-TR typically provides a fixed output voltage of 2.5V. It can operate with a wide input voltage range, generally from 1.6V to 5.5V. The output current capability typically reaches up to 300mA. It comes in a SOT-23-5 package. A chip enable function allows for turning the regulator on and off, saving power when the device is not in use. Stable operation is achieved with ceramic capacitors, leading to reduced overall solution size and cost. The thermal shutdown protection threshold is typically set around 150°C to prevent damage from overheating.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess