EN
  • EN
  • DE

AP1084D25G-13

Part No AP1084D25G-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 5A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.4V @ 5A
Output Current 5A
Operating Supply Current 10mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 1.3V @ 5A
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 129031-AP1084D25G-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1084D25G-13 CAD Model

Description

Product Overview: AP1084D25G-13

The AP1084D25G-13 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide variety of applications in the electronics industry.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is suitable for powering sensitive electronic circuits that require a precise voltage level.
  • High Current Capability: With an ability to deliver up to 5A of output current, the AP1084D25G-13 can easily meet the demands of high-power applications.
  • Low Dropout Voltage: It features a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thus enhancing the overall system efficiency.
  • Thermal Protection: The device includes built-in thermal protection that safeguards the regulator from damage due to overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: The AP1084D25G-13 is equipped with short circuit protection, which prevents damage to the device and the downstream circuitry in the event of a fault condition.

Applications

The AP1084D25G-13 is versatile and can be used in a variety of applications, including:

  • Power supplies for microprocessors and microcontrollers
  • Peripheral devices such as hard disk drives and graphics cards
  • Industrial equipment requiring stable voltage regulation
  • Telecommunication devices
  • Battery-powered devices

Product Specifications

The AP1084D25G-13 comes in a TO-252 (DPAK) package, which is widely used and suitable for surface mount technology (SMT). The device operates over a wide temperature range, making it a reliable choice for use in environments with varying thermal conditions. It is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

With its robust feature set and high reliability, the AP1084D25G-13 from Diodes Incorporated stands out as a superior choice for designers and engineers looking to integrate a dependable voltage regulator into their power management solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8607 $60.2490
165+ $0.7063 $116.5395
255+ $0.6842 $174.4710
350+ $0.6622 $231.7700
455+ $0.6401 $291.2455
605+ $0.5740 $347.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess