EN
  • EN
  • DE

R1110N361B-TR

Part No R1110N361B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286764-R1110N361B-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1110N361B-TR CAD Model

Description

The R1110N361B-TR is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable 3.6V output voltage with high accuracy. Its low dropout voltage characteristic makes it suitable for battery-powered devices and other applications where input voltage headroom is limited.

Applications

  • Power supply for microcontrollers.
  • Battery-powered devices like wearables and IoT devices.
  • Regulation of voltage in portable electronic equipment.
  • Wireless communication devices.
  • Smartphones and tablets.

Features

  • Output Voltage: 3.6V fixed output.
  • Low Dropout Voltage: Provides stable output even with a small difference between input and output voltages.
  • High Accuracy: Output voltage is precisely regulated.
  • Overcurrent Protection: Protects the IC and the connected load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying a large load.

Benefits

  • Stable Power Supply: Ensures consistent and reliable operation of connected devices.
  • Longer Battery Life: Low quiescent current helps to extend the operating time of battery-powered devices.
  • Protection from Damage: Overcurrent and thermal shutdown features protect the IC and the load from potentially damaging conditions.
  • Space-Saving Design: Compact package allows for integration into small form-factor devices.
  • Improved System Reliability: Helps maintain stable voltage levels, contributing to the overall reliability of the system.
  • Simplified Design: Fixed output voltage simplifies the design process compared to adjustable regulators.

The R1110N361B-TR is a versatile voltage regulator suitable for a wide range of applications where a stable 3.6V supply is required. Its protective features and compact size make it a valuable component in modern electronic designs. Its low dropout characteristic is especially useful in battery-powered and low-voltage applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $19.1290
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess