EN
  • EN
  • DE

SH69P55AM-028MU

Part No SH69P55AM-028MU
Manufacturer Sino Wealth
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sino Wealth
Win Source Part Number 320604-SH69P55AM-028MU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH69P55AM-028MU CAD Model

Description

The SH69P55AM-028MU is an 8-bit microcontroller (MCU) manufactured by Sino Wealth. Part of the SH69P series, it's designed for embedded applications requiring a balance of low power consumption, cost-effectiveness, and integrated peripheral features. The '-028MU' likely signifies a specific packaging or configuration variant of the SH69P55AM.

Applications

  • Remote controls for consumer electronics.
  • Small appliance control (e.g., coffee makers, toasters).
  • Toys and game controllers.
  • LED lighting control and dimming applications.
  • Simple security system components (e.g., sensors, keypads).

Features

  • 8-bit CPU core: Provides adequate processing power for basic control and monitoring tasks.
  • Flash memory: Provides program storage and allows for in-system programming.
  • SRAM: Used for temporary data storage during program execution.
  • GPIO ports: Offer flexible connectivity to external devices and sensors.
  • Timers/Counters: Used for timing control, event counting, and PWM generation.
  • PWM outputs: Useful for motor control and dimming applications.
  • Analog Comparator: Allows comparison of two analog voltages.
  • Low-voltage reset (LVR): Ensures reliable operation under varying power supply conditions.
  • Watchdog timer (WDT): Prevents program malfunction by resetting the MCU in case of errors.

Benefits

  • Cost-effective: Provides a good balance of performance and price.
  • Low power consumption: Suitable for battery-powered devices.
  • Integrated peripherals: Reduces the need for external components.
  • Flexible I/O options: Easy interfacing with various sensors and actuators.
  • Reliable operation: LVR and WDT enhance system stability.

The SH69P55AM-028MU, with its analog comparator, adds functionality for simple analog signal comparisons, making it useful in basic sensing applications. The PWM outputs are well-suited for motor speed control or LED brightness adjustment. The watchdog timer improves system reliability. Detailed specifications, including memory size, clock speed, the number of I/O pins, ADC resolution (if present), and packaging details (related to the '-028MU' suffix), can be found in the official Sino Wealth datasheet for the SH69P55AM-028MU. Consult this documentation for precise details and programming information.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess