EN
  • EN
  • DE
  • IT

SH79F3211M/028MU

Part No SH79F3211M/028MU
Manufacturer Sinopower
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837490-SH79F3211M/028MU
Ultra Librarian 3D Model Ultra Librarian SH79F3211M/028MU CAD Model

Description

The SH79F3211M/028MU is a microcontroller unit (MCU) manufactured by Sinopower. It belongs to the SH79F3211 series, which is based on an enhanced 1T 8051 core. This MCU is designed for a wide range of embedded applications requiring efficient processing and low power consumption.

Applications

  • Small household appliances (e.g., rice cookers, electric kettles)
  • Motor control applications
  • LED lighting control
  • Battery chargers
  • Industrial control systems
  • Consumer electronics

Features

  • Enhanced 1T 8051 core for faster instruction execution
  • Operating voltage: Typically ranges from 2.4V to 5.5V
  • Flash memory: Embedded Flash memory for program storage, typically in the range of 8KB to 32KB depending on the specific model.
  • SRAM: On-chip SRAM for data storage, generally 1KB or more.
  • Timers: Multiple 16-bit timers/counters with various operating modes
  • PWM: Integrated PWM (Pulse Width Modulation) units for motor control and dimming applications
  • Communication Interfaces: UART, SPI, I2C for serial communication with other devices
  • ADC: High-resolution Analog-to-Digital Converter for analog signal measurement
  • GPIO: Multiple General Purpose Input/Output pins for interfacing with external components
  • Low-power modes: Sleep mode, Idle mode to minimize power consumption
  • Interrupt controller: Supports multiple interrupt sources with priority levels
  • Operating temperature range: Typically -40°C to +85°C

Benefits

  • High performance: The enhanced 1T 8051 core delivers improved processing speed compared to traditional 8051 microcontrollers.
  • Low power consumption: Ideal for battery-powered applications and energy-efficient designs.
  • Integrated peripherals: On-chip peripherals reduce the need for external components, lowering system cost and complexity.
  • Flexible communication interfaces: UART, SPI, and I2C enable easy communication with a variety of external devices and sensors.
  • Robust performance: Wide operating voltage and temperature ranges ensure reliable operation in harsh environments.
  • Cost-effective solution: Combines high performance with competitive pricing.

Additional Details

The SH79F3211M/028MU is often available in various package options, such as QFN or LQFP, to suit different application requirements. Programming and debugging are typically supported through standard interfaces and development tools. Sinopower provides development resources, including datasheets, application notes, and sample code, to assist developers in using the microcontroller effectively.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3764
American Hakko Products, Inc.
TIP CHISEL 1.6 X7.8MM
Need more? Email Us
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess