EN
  • EN
  • DE
  • IT

SM2306NSAC-TRG

Part No SM2306NSAC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838012-SM2306NSAC-TRG
Ultra Librarian 3D Model Ultra Librarian SM2306NSAC-TRG CAD Model

Description

The SM2306NSAC-TRG is an N-Channel MOSFET from Sinopower Semiconductor, designed for power switching and amplification applications. It features low on-resistance and fast switching speeds, making it suitable for use in a wide variety of electronic circuits. Its robust construction ensures reliable performance in demanding environments.

Applications:

  • DC-DC Converters: Used for efficient voltage conversion in power supplies.
  • Load Switching: Controlling power to various loads in electronic devices.
  • Power Management in Portable Devices: Optimizing power consumption in battery-powered systems.
  • Synchronous Rectification: Improving the efficiency of power supplies by replacing diodes with MOSFETs.
  • LED Lighting: Providing efficient and precise control of LED current.

Features:

  • Low RDS(on): Minimizes conduction losses for increased efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Logic Level Gate Drive: Simplifies circuit design by allowing direct control from logic circuits.
  • High Avalanche Energy Rating: Enhances robustness and protects against voltage transients.
  • Surface Mount Package: Facilitates compact designs and efficient heat dissipation.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to energy savings.
  • Enhanced Reliability: High avalanche energy rating ensures robust operation.
  • Simplified Circuit Design: Logic level gate drive makes integration with control circuitry easier.
  • Compact Form Factor: Surface mount package enables smaller and more efficient designs.
  • Reduced Heat Dissipation: Efficient switching minimizes heat generation.

Additional Details:

The SM2306NSAC-TRG comes in a surface-mount package for easy assembly and efficient thermal management. It is designed to operate within specific voltage and current limits. Refer to the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. This MOSFET is commonly used in applications where high efficiency and compact size are critical design considerations.

You May Also Be Interested in

Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1914 $65.7420
75+ $1.7982 $134.8650
115+ $1.7425 $200.3875
155+ $1.6856 $261.2680
200+ $1.6299 $325.9800
270+ $1.4618 $394.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess