EN
  • EN
  • DE
  • IT

SM2314NSAC-TRG

Part No SM2314NSAC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838013-SM2314NSAC-TRG
Ultra Librarian 3D Model Ultra Librarian SM2314NSAC-TRG CAD Model

Description

The SM2314NSAC-TRG is an N-Channel MOSFET produced by Sinopower Semiconductor. This component is designed for power switching and amplification purposes, offering a combination of low on-resistance and fast switching speeds for optimized performance. It is well-suited for various applications requiring efficient power control.

Applications:

  • DC-DC Converters: Efficiently converting DC voltage levels in power supplies.
  • Load Switching: Controlling power to various loads in electronic systems.
  • Power Management in Portable Devices: Optimizing power consumption in battery-powered applications.
  • Synchronous Rectification: Improving the efficiency of power supplies by using MOSFETs instead of diodes.
  • LED Lighting: Providing precise and efficient control of LED current.

Features:

  • Low RDS(on): Minimizes conduction losses, enhancing overall efficiency.
  • Fast Switching Speed: Reduces switching losses, improving performance at higher frequencies.
  • Logic Level Gate Drive: Enables direct control from logic circuits, simplifying design.
  • High Avalanche Energy Rating: Provides robustness against voltage spikes and transient events.
  • Surface Mount Package: Facilitates compact designs and efficient heat dissipation.

Benefits:

  • Increased Energy Efficiency: Low RDS(on) reduces power dissipation, leading to energy savings.
  • Enhanced Reliability: High avalanche energy rating ensures robust operation.
  • Simplified Circuit Design: Logic level gate drive eases integration with control circuitry.
  • Compact Form Factor: Surface mount package enables smaller and more efficient designs.
  • Reduced Heat Dissipation: Efficient switching reduces heat generation.

Additional Details:

The SM2314NSAC-TRG is typically available in a surface-mount package for easy assembly and efficient thermal management. It is designed to operate within specific voltage and current ranges, as detailed in the datasheet. Refer to the datasheet for complete electrical characteristics, thermal resistance, and package dimensions. This MOSFET is frequently used in applications where both efficiency and compact size are important design considerations.

You May Also Be Interested in

Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $35.1497
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
PR
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Lowest to $3.7657
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Honeywell
MOTOR 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0918 $64.7190
1,725+ $0.0750 $129.3750
2,635+ $0.0737 $194.1995
3,640+ $0.0711 $258.8040
4,720+ $0.0685 $323.3200
6,250+ $0.0620 $387.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess