EN
  • EN
  • DE
  • IT

SM4311PSKPC-TRG

Part No SM4311PSKPC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838050-SM4311PSKPC-TRG
Ultra Librarian 3D Model Ultra Librarian SM4311PSKPC-TRG CAD Model

Description

The SM4311PSKPC-TRG is a P-Channel enhancement mode MOSFET from Sinopower. It's designed for power switching and load switching applications. This MOSFET features a low on-resistance (RDS(on)) and is well-suited for power management in various electronic devices.

Applications:

  • Load Switch
  • Power Management
  • Battery Protection Circuits
  • DC-DC Converters
  • Portable Devices

Features:

  • P-Channel Enhancement Mode MOSFET
  • Low RDS(on): Minimizes power loss and improves efficiency.
  • Low Gate Charge: Enables faster switching speed.
  • Small Surface Mount Package: Allows for high-density circuit designs.
  • RoHS Compliant: Environmentally friendly.
  • Halogen-Free

Benefits:

  • High Efficiency: Low RDS(on) results in less power dissipation and better overall efficiency.
  • Fast Switching: Low gate charge provides rapid turn-on and turn-off capabilities.
  • Compact Design: The small package size allows for use in compact electronic devices.
  • Reliable Performance: Provides consistent and dependable performance.
  • Environmentally Compliant: Meets RoHS standards.

Additional Details:

The SM4311PSKPC-TRG is typically used in applications where efficient power management is crucial. Its low on-resistance reduces heat generation and improves overall system reliability. The device is designed to operate within specific voltage and current limits. It's available in a standard surface mount package, which is suitable for automated assembly processes. Always consult the manufacturer's datasheet for detailed specifications, including maximum ratings, thermal characteristics, and recommended operating conditions. The "-TRG" suffix denotes tape and reel packaging for automated assembly.

You May Also Be Interested in

Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
PR
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Lowest to $3.7657
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
PIPE MRKR,HGH PRESS HOT WTR,A,YL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5272 $61.0880
90+ $1.2532 $112.7880
140+ $1.2140 $169.9600
195+ $1.1749 $229.1055
250+ $1.1357 $283.9250
330+ $1.0182 $336.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,850 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess