EN
  • EN
  • DE
  • IT

SM9992DSQGC-TRG

Part No SM9992DSQGC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description Dual N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838105-SM9992DSQGC-TRG
Ultra Librarian 3D Model Ultra Librarian SM9992DSQGC-TRG CAD Model

Description

The SM9992DSQGC-TRG is a high-efficiency, low-voltage N-channel MOSFET designed and manufactured by Sinopower Semiconductor. This MOSFET is optimized for use in various power management applications, including synchronous rectification in DC-DC converters, load switches, and battery protection circuits. Its low on-resistance and fast switching speed make it ideal for applications requiring high efficiency and compact size.

Applications

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency by replacing rectifier diodes with MOSFETs.
  • Load Switching: Controls the flow of power to various loads in electronic devices.
  • Battery Protection Circuits: Protects batteries from overcharge, over-discharge, and short-circuit conditions.
  • Power Management in Portable Devices: Suitable for smartphones, tablets, and laptops due to its small size and high efficiency.
  • Motor Control: Used in low-voltage motor control applications.

Features

  • N-Channel MOSFET: Provides efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enhances the performance of high-frequency applications.
  • Compact Package: Allows for high-density circuit board designs.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.

Benefits

  • Increased Energy Efficiency: Low on-resistance reduces power dissipation, leading to longer battery life in portable devices.
  • Improved System Performance: Fast switching speed enhances the responsiveness of power management circuits.
  • Reduced Board Space: Compact package allows for smaller and more efficient designs.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures stable operation even under high load conditions.
  • Reliable Operation: Designed for robust performance in demanding environments.

The SM9992DSQGC-TRG is designed to provide efficient and reliable power switching capabilities. It features a low gate threshold voltage, which allows it to be driven directly by low-voltage logic signals. The device is typically supplied in a small footprint package, which makes it suitable for space-constrained applications. Its low on-resistance and fast switching speed contribute to improved efficiency and performance in power management circuits. It is also RoHS compliant, making it suitable for environmentally conscious applications.

This MOSFET is commonly found in applications requiring high efficiency and compact size, such as voltage regulators, power adapters, and portable electronic devices. Its performance characteristics make it a preferred choice for designers seeking to optimize power management in their systems.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Virtins Technology
USB OSCILLOSCOPE & SIGNAL GEN.
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $31.3837
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess