EN
  • EN
  • DE
  • IT

VT-DSO-2A20E

Part No VT-DSO-2A20E
Manufacturer Virtins Technology
Catalog Misc Products
Description USB OSCILLOSCOPE & SIGNAL GEN.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Oscilloscopes
Mfr Virtins Technology
Series 2A
Package Retail Package
Product Status Active
Type Bench
Bandwidth 80 MHz
Channels 2
Interface USB
Memory Size 40kpts
Function Record, Save, Signal Generation, Spectrum Analysis
Sampling Rate (Per Second) 200M
Input Impedance 1M - 15pF
Rise Time (Typ) 4.4 ns
Voltage - Input (Max) 50V
Voltage - Supply 5VDC, USB Powered
Includes Cable, Probe, Software, Test Lead
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 846973-VT-DSO-2A20E
Ultra Librarian 3D Model Ultra Librarian VT-DSO-2A20E CAD Model

Description

The 846973-VT-DSO-2A20E is a bench-type oscilloscope from Virtins Technology.

  • Series: 2A
  • Category: Test and Measurement - Oscilloscopes
  • Bandwidth: 80 MHz
  • Sampling Rate: 200M per second
  • Memory Size: 40kpts
  • Interface: USB
  • Power: 5VDC (Power Supply or USB)
  • Channels: Two
  • Includes: Cables, Probes, Software, Test Leads
  • Input Impedance: 1M to 15pF
  • Rise Time: 4.4 ns
  • Maximum Input Voltage: 50V
  • Product Status: Active

You May Also Be Interested in

Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $31.3837
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess