EN
  • EN
  • DE

SP206CA/TR

Part No SP206CA/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +5V High-Speed RS-232 Transceivers with 0.1mF Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1256894-SP206CA/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP206CA/TR CAD Model

Description

The SP206CA/TR is a multi-protocol transceiver IC manufactured by Sipex Corporation (now part of Exar). It is designed to support multiple serial communication standards, primarily RS-232, RS-485, and RS-422. This versatility makes it suitable for applications requiring flexible serial communication interfaces. The device typically includes internal charge pumps to generate the necessary voltage levels for RS-232 communication from a single 5V supply.

Applications:

  • Industrial automation: Connecting PLCs, sensors, and actuators using different serial interfaces.
  • Point-of-sale (POS) systems: Interfacing with peripherals like barcode scanners, printers, and cash drawers.
  • Networking equipment: Enabling serial communication between network devices.
  • Data acquisition systems: Collecting data from sensors and instruments over serial links.
  • Embedded systems: Providing serial communication capabilities for various embedded applications.

Features:

  • Multi-protocol support: Supports RS-232, RS-485, and RS-422 standards.
  • Internal charge pumps: Generates RS-232 voltage levels from a single 5V supply.
  • Data rates up to 120kbps: Supports high-speed serial communication.
  • Low power consumption: Minimizes power consumption in battery-powered applications.
  • Short-circuit protection: Protects the transceiver from damage due to short circuits.

Benefits:

  • Flexible communication: Supports multiple serial standards for versatile connectivity.
  • Simplified power supply: Eliminates the need for multiple voltage supplies for RS-232.
  • High-speed data transfer: Enables fast and efficient data communication.
  • Extended operating life: Low power consumption extends battery life.
  • Robust protection: Short-circuit protection ensures reliable operation in harsh environments.

The SP206CA/TR integrates multiple transmitter and receiver channels, allowing for simultaneous communication over multiple serial links. The RS-485/RS-422 drivers and receivers feature high impedance inputs, reducing the load on the communication bus. The device also includes thermal shutdown protection to prevent damage from overheating. Proper termination resistors should be used on the RS-485/RS-422 lines to minimize signal reflections and ensure reliable communication. Signal ground connections are crucial for reliable operation, particularly in noisy environments.

Technical Specifications (Typical):

  • Supply Voltage (VCC): 5V ±10%
  • Data Rate: Up to 120kbps
  • RS-232 Output Voltage: ±5V to ±10V
  • RS-485/RS-422 Output Voltage: ±1.5V to ±5V
  • Operating Temperature: 0°C to +70°C
  • Number of Transmitters/Receivers: Typically 2 transmitters and 2 receivers, but this can vary based on the specific configuration.

You May Also Be Interested in

Coilcraft
Lowest to $0.1042
Renesas Electronics America
Need more? Email Us
International Rectifier
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Lowest to $10.3384
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8399 $64.3965
80+ $1.5096 $120.7680
120+ $1.4622 $175.4640
165+ $1.4149 $233.4585
215+ $1.3675 $294.0125
285+ $1.2266 $349.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess