EN
  • EN
  • DE

SP3081EEN

Part No SP3081EEN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Advanced-Failsafe RS-485/RS-422 Transceivers 1/8th Unit Load, Slew-Rate Limited, ±15kV ESD-Protected
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257048-SP3081EEN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Security, Building Automation, Metering
Ultra Librarian 3D Model Ultra Librarian SP3081EEN CAD Model

Description

The SP3081EEN is a half-duplex RS-485 transceiver from Sipex Corporation (now part of MaxLinear). It is designed for robust communication in harsh industrial environments. This transceiver integrates protection circuitry to ensure reliable data transmission even in the presence of electrostatic discharge (ESD) and electrical fast transients (EFT).

Applications:

  • Industrial automation: Connecting sensors, actuators, and controllers in factories and plants.
  • Building automation: Used in HVAC systems, lighting controls, and security systems.
  • Motor control: Communicating with motor drives and controllers.
  • Networking: Establishing RS-485 communication links between devices.
  • Remote monitoring systems: Enabling data transfer from remote sensors and devices.

Features:

  • Half-Duplex RS-485 Transceiver: Supports bidirectional communication over a single twisted pair.
  • High ESD Protection: Protects against electrostatic discharge events.
  • High EFT Protection: Protects against electrical fast transients.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Short-Circuit Protection: Protects against short circuits on the data lines.
  • Low Power Consumption: Minimizes power consumption in standby mode.

Benefits:

  • Robust Communication: Ensures reliable data transmission in harsh environments.
  • Enhanced System Protection: Protects against ESD, EFT, and thermal overload.
  • Reduced Downtime: Minimizes the risk of damage and system failures.
  • Simplified System Design: Requires few external components.
  • Cost-Effective Solution: Provides high performance and protection at a competitive price.

Additional Details:

The SP3081EEN is available in an 8-pin SOIC package. It is designed for easy integration into various industrial and building automation systems. The transceiver operates from a single 3.3V or 5V power supply. It is suitable for applications requiring a robust and protected RS-485 communication link. The built-in protection features ensure reliable operation even in challenging environments.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Linear Technology
Lowest to $9.1303
Intersil Corporation
Lowest to $5.0142
Toshiba Semiconductor and Storage
Need more? Email Us
Altera
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Lowest to $105.8176
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess