EN
  • EN
  • DE

SP3085EEN

Part No SP3085EEN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Advanced-Failsafe RS-485/RS-422 Transceivers 1/8th Unit Load, Slew-Rate Limited, ±15kV ESD-Protected
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257056-SP3085EEN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3085EEN CAD Model

Description

The SP3085EEN is a half-duplex RS-485 transceiver manufactured by Sipex Corporation (now part of Exar Corporation). It is designed for robust communication in harsh industrial environments. This transceiver facilitates data transmission over long distances and in noisy environments using the RS-485 communication standard.

Applications:

  • Industrial automation
  • Building automation (HVAC, lighting control)
  • Motor control
  • Security systems
  • Networking of industrial devices

Features:

  • Half-duplex RS-485 transceiver
  • Extended common-mode range
  • Short-circuit protection
  • Thermal shutdown protection
  • Low power consumption
  • Available in various packages (e.g., SOIC, MSOP)

Benefits:

  • Robust communication in noisy industrial environments.
  • Protection against electrical faults, increasing system reliability.
  • Reduced power consumption for energy-efficient applications.
  • Simplified system design with integrated transceiver functionality.
  • Compliance with the RS-485 communication standard.

Additional Details:

The SP3085EEN transceiver typically operates from a single 3.3V or 5V power supply. It supports data rates up to 10 Mbps. Its extended common-mode range allows for reliable communication even with ground potential differences between nodes. The transceiver includes built-in protection against short circuits and over-temperature conditions. Refer to the Sipex (Exar) datasheet for detailed electrical characteristics, timing diagrams, and application notes.

This transceiver is commonly used in industrial networks to enable communication between sensors, actuators, and controllers. Its robust design and protection features make it suitable for demanding industrial applications.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Lowest to $4.5685
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2439 $62.1950
115+ $1.0210 $117.4150
180+ $0.9887 $177.9660
245+ $0.9575 $234.5875
315+ $0.9252 $291.4380
420+ $0.8293 $348.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess