EN
  • EN
  • DE

LTM4675IY#PBF

Part No LTM4675IY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dual 9A or Single 18A μModule Regulator with Digital Power System Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Features OCP, OTP, OVP, SCP, UVLO
Height 3.556 mm
Length 16.002 mm
Max Input Voltage 17 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Output Current 9 A
Max Supply Voltage 17 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Outputs 2
Number of Pins 108
Output Current 9 A
RoHS Compliant
Schedule B 8542390000
Voltage - Output 1 5.5 V
Voltage - Output 2 5.5 V
Width 11.938 mm
Win Source Part Number 1072782-LTM4675IY#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4675IY#PBF CAD Model

Description

Product Overview: LTM4675IY#PBF by Analog Devices Inc.

The LTM4675IY#PBF is a highly integrated, dual 9A or single 18A step-down µModule (micro module) regulator from Analog Devices Inc. This advanced product features a wide input voltage range from 4.5V to 17V and an output voltage range from 0.5V to 5.5V, making it versatile for a variety of applications. Designed with efficiency and flexibility in mind, the LTM4675IY#PBF is suitable for telecommunications, data communication systems, and distributed power systems.

This innovative module integrates top-notch power management capabilities within a compact LGA package (16mm x 16mm x 5.01mm). The LTM4675IY#PBF is packed with features such as fast, dual analog control loops, precision mixed-signal circuitry, power FETs, inductors and supporting components. It is designed to meet the rigorous demands of high-performance systems, providing precise voltage regulation and excellent transient response.

The device supports frequency synchronization, multiphase operation, Burst Mode® operation, and output voltage tracking for sequencing in complex power systems. Its powerful configuration possibilities are accessible via PMBus, an open-standard I²C-based digital interface protocol. This allows for extensive programmability and readback for real-time control and monitoring of the power system.

The LTM4675IY#PBF also prioritizes safety and reliability with features like overvoltage, overcurrent, and overtemperature protection. Its robust design ensures stable operation across a wide range of environmental conditions, with an operating temperature range from -40°C to 125°C.

Analog Devices Inc. has a reputation for excellence, and the LTM4675IY#PBF is no exception. It streamlines the design process for power systems, reduces design time, and helps to accelerate time to market for a wide range of applications. Whether it's for networking equipment, industrial applications, or high-density computing systems, the LTM4675IY#PBF is a choice that engineers can trust for efficient and reliable power management.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2782 $71.2782
2+ $66.7670 $133.5340
3+ $64.5113 $193.5339
4+ $60.0000 $240.0000
5+ $57.7444 $288.7220
6+ $55.4888 $332.9328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess