EN
  • EN
  • DE

SP312AET

Part No SP312AET
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Enhanced RS-232 Line Drivers/Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257073-SP312AET
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP312AET CAD Model

Description

The SP312AET is a 10kV HBM IEC Compatible TVS Diode Array manufactured by Sipex Corporation, now part of MaxLinear. This device is designed to protect sensitive electronic equipment from electrostatic discharge (ESD) and other transient voltage events. It offers robust protection in a compact package, making it ideal for safeguarding I/O interfaces and data lines in various applications.

Applications

  • USB Interfaces: Protection of USB ports in computers, peripherals, and mobile devices.
  • Ethernet Interfaces: Protection of Ethernet ports in network devices and equipment.
  • RS-232/RS-485 Interfaces: Protection of serial communication ports in industrial and commercial equipment.
  • Keypads and Buttons: ESD protection for keypads and button arrays in consumer electronics.
  • HDMI/DVI Interfaces: Protection of high-speed digital interfaces in multimedia devices.

Features

  • High ESD Protection: Provides up to ±10kV ESD protection per IEC 61000-4-2.
  • Low Clamping Voltage: Offers low clamping voltage to protect sensitive components from overvoltage stress.
  • Low Capacitance: Features low capacitance for minimal signal distortion.
  • Small Package: Available in a small package (typically SOT-23 or similar) for space-saving applications.
  • Array Configuration: Contains multiple TVS diodes in a single package for multi-line protection.

Benefits

  • Enhanced System Reliability: Protects electronic equipment from ESD damage, improving overall system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure due to ESD events, reducing downtime and maintenance costs.
  • Compliance with Standards: Helps electronic devices meet ESD immunity standards.
  • Simplified Design: Integrates multiple TVS diodes into a single package, simplifying PCB layout and reducing component count.
  • Cost-Effective: Provides a cost-effective solution for ESD protection.

Additional Details

The SP312AET is commonly available in a SOT-23-6 package. The specific breakdown voltage and capacitance values can vary, so datasheet should be consulted for specific values based on revision. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
Texas Instruments
Lowest to $10.3384
Intersil Corporation
Lowest to $5.0142
Atmel
Lowest to $8.5447
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,133 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess