EN
  • EN
  • DE

SP3222EUCT

Part No SP3222EUCT
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3.3V, 1000 Kbps RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257146-SP3222EUCT
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3222EUCT CAD Model

Description

The SP3222EUCT is a RS-232 transceiver manufactured by Sipex Corporation (later acquired by Exar, which was then acquired by MaxLinear). It is designed to interface between a UART (Universal Asynchronous Receiver/Transmitter) and an RS-232 serial port. The SP3222EUCT features low power consumption and operates from a single 3.3V power supply, making it suitable for portable and battery-powered applications.

Applications:

  • Laptop Computers: Providing RS-232 serial ports for communication with external devices.
  • Handheld Devices: PDAs, GPS receivers, and other portable devices requiring RS-232 connectivity.
  • Modems: Interfacing with RS-232 serial ports on modems.
  • Serial Printers: Connecting to serial printers using RS-232.
  • Data Acquisition Systems: Interfacing with sensors and other data acquisition devices using RS-232.

Features:

  • Single 3.3V Power Supply: Operates from a single 3.3V power supply.
  • Low Power Consumption: Consumes minimal power, extending battery life.
  • Meets or Exceeds TIA/EIA-232 Standards: Ensures compatibility with RS-232 devices.
  • ±15kV ESD Protection: Provides robust protection against electrostatic discharge.
  • Data Rates up to 250kbps: Supports high-speed serial communication.
  • Two Transmitters and Two Receivers: Allows for simultaneous transmission and reception.

Benefits:

  • Extended Battery Life: Low power consumption maximizes battery runtime in portable applications.
  • Robust Protection: ESD protection prevents damage from electrostatic discharge.
  • High-Speed Communication: Supports data rates up to 250kbps.
  • Simplified Design: Requires minimal external components.
  • Industry Standard Compliance: Meets or exceeds TIA/EIA-232 standards, ensuring compatibility.

Additional Details:

The SP3222EUCT typically comes in a TSSOP or SSOP package. It uses charge pump circuitry to generate the necessary RS-232 voltage levels from the 3.3V supply. Key specifications include the supply voltage range (e.g., 3.0V to 3.6V), data rate (e.g., up to 250kbps), and ESD protection level (e.g., ±15kV). Consulting the official MaxLinear (formerly Exar/Sipex) datasheet for the SP3222EUCT is essential for complete and accurate specifications. The datasheet also provides valuable information regarding application notes, recommended external component values, and PCB layout considerations. Ensure to check for errata sheets, as these are common for complex transceiver ICs.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Linear Technology
Lowest to $9.1303
Altera
Need more? Email Us
Atmel
Lowest to $24.7389
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Atmel
Lowest to $8.5447
Renesas Electronics America
Lowest to $105.8176
International Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,499 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess