The SP3232EE is a RS-232 transceiver IC manufactured by Sipex Corporation (now MaxLinear). It is designed to meet the needs of portable or handheld applications where space and power are critical. The SP3232EE uses a high-efficiency charge pump to meet the RS-232 voltage levels from a single 3.0V to 5.5V supply, consuming only 0.3mA of supply current.
Applications
- Notebook Computers
- Sub-Notebooks
- Handheld PCs
- PDAs
- Cellular Phones
- Battery-Powered Equipment
Features
- Meets all RS-232D and V.28 specifications
- Operates from a single +3.0V to +5.5V power supply
- Low power consumption: 0.3mA typical
- Internal charge pump requires only four small 0.1µF capacitors
- High data rate: Up to 120kbps
- Enhanced ESD specifications: ±15kV Human Body Model
- Available in SOIC and TSSOP packages
Benefits
- Extended battery life in portable applications due to low power consumption
- Reduced component count and board space due to integrated charge pump and small capacitor requirements
- Reliable data transmission at high speeds
- Protection against electrostatic discharge
- Versatile package options for various design requirements
Additional Details
The SP3232EE is a 2-driver, 2-receiver RS-232 transceiver. It features a shutdown mode that reduces the supply current to 1µA. The device is available in both SOIC (Small Outline Integrated Circuit) and TSSOP (Thin Shrink Small Outline Package) packages. The operating temperature range is -40°C to +85°C. The SP3232EE is commonly used for serial communication interfaces in various embedded systems.