The SP691ACT is a multi-channel RS-232 transceiver manufactured by Sipex Corporation (now MaxLinear). It's designed to interface between a data terminal equipment (DTE) or data communication equipment (DCE) device and a serial port, typically used in computer or embedded systems for serial communication.
Applications:
- Serial ports in computers and peripherals
- Point-of-sale (POS) systems
- Industrial control equipment
- Modems
- Diagnostic ports in embedded systems
Features:
- Multiple RS-232 transceivers in a single package
- Low power consumption
- ±15kV ESD protection on transceiver pins
- Data rates up to 230 kbps
- Meets or exceeds EIA/TIA-232 standards
Benefits:
- Simplifies board layout by integrating multiple transceivers
- Reduces power consumption, extending battery life in portable applications
- Protects against electrostatic discharge, improving system reliability
- Enables reliable serial communication at standard baud rates
- Ensures compatibility with RS-232 compliant devices
The SP691ACT typically features multiple transmitters and receivers, allowing for simultaneous communication on multiple serial channels. It integrates charge pump circuitry to generate the necessary RS-232 voltage levels from a single 3.3V or 5V power supply. The built-in ESD protection is a critical feature for protecting the device and connected equipment from damage due to electrostatic discharge events. The device complies with the EIA/TIA-232 standard, ensuring compatibility with a wide range of RS-232 devices. This transceiver is often used in applications requiring multiple serial ports, such as multi-port serial cards, industrial automation systems, and diagnostic equipment. The low power consumption and high ESD protection make it well-suited for use in harsh environments and portable applications. The specified data rate of up to 230kbps caters to standard serial communication requirements, supporting a variety of serial protocols and data formats.