The SP7614AEC6-L is a high-performance step-down (buck) converter manufactured by Sipex Corporation. It is designed to provide efficient power conversion for a wide range of applications. It is a current mode control, synchronous PWM step-down DC/DC converter capable of delivering up to 1.5A continuous current to the output. The SP7614AEC6-L operates from an input voltage of 2.5V to 5.5V and the output voltage is adjustable from 0.6V to Vin.
Applications:
- Point-of-Load Regulation
- Portable Devices
- Solid State Drives (SSDs)
- Set-Top Boxes
- Networking Equipment
- Powering Microprocessors and FPGAs
Features:
- High Efficiency: Achieves high efficiency through synchronous rectification.
- Wide Input Voltage Range: Operates from a wide input voltage range.
- Adjustable Output Voltage: Output voltage can be adjusted via external resistors.
- Integrated Power MOSFETs: Internal MOSFETs reduce external component count.
- Overcurrent Protection: Protects the device from overcurrent conditions.
- Thermal Shutdown: Prevents overheating and potential damage.
- Short Circuit Protection
Benefits:
- Reduced Power Dissipation: High efficiency minimizes power loss and heat generation.
- Improved System Performance: Stable and efficient power delivery enhances system performance.
- Smaller Footprint: Integrated design reduces board space requirements.
- Increased Reliability: Protection features enhance device reliability.
- Simplified Design: Fewer external components simplify the design process.
Additional Details:
The SP7614AEC6-L uses current mode control architecture. The device is available in a compact package. It requires minimal external components, simplifying board layout and reducing overall system cost. Specific characteristics, such as switching frequency, quiescent current, and efficiency curves, can be found in the manufacturer's datasheet. It's ideal for applications where high efficiency, compact size, and reliable performance are critical.