EN
  • EN
  • DE

SPX1202M3-L-2.5/TR

Part No SPX1202M3-L-2.5/TR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095731-SPX1202M3-L-2.5/TR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX1202M3-L-2.5/TR CAD Model

Description

The SPX1202M3-L-2.5/TR is a low dropout (LDO) linear regulator manufactured by Sipex Corporation. It's designed to provide a stable and accurate 2.5V output voltage from a higher input voltage, with low quiescent current and excellent line and load regulation. The "/TR" suffix typically indicates that the component is provided in tape and reel packaging, suitable for automated pick and place assembly processes.

Applications

  • Battery-powered devices: Efficiently regulates voltage for portable electronics, maximizing battery life.
  • Post-regulation: Used after switching regulators to reduce ripple and noise in sensitive analog circuits.
  • Microcontroller power: Provides a clean and stable power supply for microcontrollers and microprocessors.
  • Sensor power: Powers sensors requiring a stable and low-noise voltage supply.
  • Wireless communication devices: Powering RF transceivers and other sensitive wireless components.

Features

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency, particularly when the input voltage is close to the desired output.
  • 2.5V Fixed Output: Provides a precise and stable 2.5V regulated output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life in portable applications.
  • Over-Current Protection: Includes built-in protection against output short circuits and overloads, enhancing system reliability.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat dissipation.
  • Stable with Ceramic Output Capacitors: Designed to work reliably with low-ESR ceramic capacitors, which are commonly used in modern electronic circuits.

Benefits

  • Extended Battery Life: Low quiescent current and dropout voltage contribute to improved battery life in portable devices.
  • Stable and Reliable Power Supply: Provides a clean and consistent voltage for sensitive electronic components.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Robust Protection: Over-current and thermal overload protection enhance system reliability and prevent damage to the regulator.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details

The SPX1202M3-L-2.5/TR is typically available in a small surface-mount package (like SOT-23 or similar). Consult the datasheet for specific electrical characteristics, such as input voltage range, output current capability, dropout voltage at specific load currents, and thermal resistance. The datasheet will also provide details on recommended external components, such as input and output capacitor values, for optimal performance and stability. The 'L' in the part number may refer to a lead-free option.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess