EN
  • EN
  • DE

SPX1585AU-L

Part No SPX1585AU-L
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Description Linear Voltage Regulator IC; Voltage Regulator Type: LDO Linear; Input Voltage Primary Max: 7V; Output Current Max: ...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998316-SPX1585AU-L
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX1585AU-L CAD Model

Description

The SPX1585AU-L is a low dropout (LDO) positive voltage regulator from Sipex Corporation. This regulator is designed to provide a stable and efficient output voltage even when the input voltage is close to the desired output. It is particularly useful in battery-powered systems and other applications where maintaining a consistent voltage supply is crucial.

Applications:

  • Battery-powered devices: Ideal for regulating voltage in portable electronics.
  • Post regulation for switching power supplies: Used to filter noise and improve output voltage accuracy.
  • Linear regulator applications: Suitable for applications requiring low noise and high stability.
  • Motherboard applications: Can be used for voltage regulation on computer motherboards.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage, maximizing efficiency.
  • Adjustable output voltage: Can be adjusted to provide a specific voltage output based on application requirements.
  • Overcurrent protection: Protects the regulator and connected circuits from excessive current draw.
  • Thermal shutdown: Shuts down the regulator if the temperature exceeds safe operating limits.
  • Reverse battery protection: Prevents damage from reversed polarity.

Benefits:

  • Improved battery life: Low dropout voltage increases efficiency, extending battery life in portable devices.
  • Stable voltage supply: Provides a consistent voltage output, ensuring reliable operation of connected circuits.
  • Protection against damage: Overcurrent and thermal shutdown features protect the regulator and load.
  • Flexibility in design: Adjustable output voltage allows for customization to specific application needs.

Additional Details:

The SPX1585AU-L is typically available in a surface-mount package (e.g., TO-263). It supports a wide input voltage range, and the output voltage can be adjusted using external resistors. The regulator is designed to provide high accuracy and low noise, making it suitable for sensitive electronic applications. Detailed electrical characteristics, including dropout voltage, quiescent current, and output voltage accuracy, can be found in the product datasheet.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess